EN
  • EN
  • DE

MAX6503UKP005+T

Part No MAX6503UKP005+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SWITCH MICROPWR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Trip Temperature Threshold Cold
Switching Temperature 5°C
Accuracy ±4°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /UnderTemp
Selectable Hysteresis Yes
Features Selectable Hysteresis
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 30μA
Temperature Range - Operating -55°C to 135°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1070414-MAX6503UKP005+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6503UKP005+T CAD Model

Description

Maxim Integrated MAX6503UKP005+T Temperature Switch

The MAX6503UKP005+T is a highly precise and reliable temperature switch from Maxim Integrated, designed to cater to a wide array of applications that require temperature monitoring and control. This compact, low-power device is an ideal solution for systems where space is at a premium and energy efficiency is crucial. With its tiny SOT23-5 package, the MAX6503UKP005+T is perfect for portable electronics, industrial controllers, and HVAC systems.

One of the defining features of the MAX6503UKP005+T is its factory-preset temperature threshold. The device triggers a temperature alert when the monitored temperature exceeds 5°C. This threshold accuracy ensures that systems can maintain optimal performance by responding promptly to temperature variations. Moreover, the temperature switch provides a hysteresis feature that prevents rapid on/off switching around the threshold temperature, thereby enhancing system stability and reliability.

The MAX6503UKP005+T operates over a wide voltage range of 2.7V to 5.5V, making it versatile for use in various circuit designs. The low operating voltage also contributes to the device's energy efficiency, which is particularly beneficial for battery-powered applications. Additionally, this temperature switch consumes a minimal amount of power, with a typical supply current of only 4.5µA, further extending the battery life of portable devices.

Another notable aspect of the MAX6503UKP005+T is its open-drain output configuration. This feature allows for easy interfacing with other components in a system, such as microcontrollers or LEDs, to indicate an over-temperature condition. The output can also be wire-ORed with other open-drain or open-collector outputs, enabling the design of complex monitoring systems with multiple temperature points.

In conclusion, the Maxim Integrated MAX6503UKP005+T temperature switch is an efficient, reliable, and space-saving solution for temperature monitoring. Its preset temperature threshold, hysteresis feature, low power consumption, and versatile output configuration make it an excellent choice for engineers and designers looking to incorporate temperature control into their systems.

You May Also Be Interested in

Analog Devices Inc.
Low Power Programmable Temperature Controller | IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $34.0454
Rohm Semiconductor
Thermostat Output Temperature ICs with Variable Detection Temperature
Lowest to $0.6537
Analog Devices Inc.
Temp Sensor Digital Automotive 6-Pin SOT-23 T/R / IC TEMP SENS TRIP PT OD SOT-23-6
Lowest to $2.0708
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $5.6364
Analog Devices Inc.
Lowest to $1.6320
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $1.5395
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Lowest to $1.2774
Analog Devices Inc.
IC TEMP SENSOR MICROPWR SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SENSOR TEMP/CONTROLLER 8SOIC
Lowest to $32.1102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1666 $50.6656
39+ $2.5983 $101.3337
60+ $2.5171 $151.0260
83+ $2.4359 $202.1797
107+ $2.3547 $251.9529
143+ $2.1111 $301.8873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 897 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess