EN
  • EN
  • DE

ADT6501SRJZP085RL7

Part No ADT6501SRJZP085RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Thermostats - Solid State
Description IC TEMP SENSOR MICROPWR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Trip Temperature Threshold Hot
Switching Temperature 85°C
Accuracy ±6°C
Current - Output (Max) 20mA
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 30μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 077875-ADT6501SRJZP085RL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT6501SRJZP085RL7 CAD Model

Description

ADT6501SRJZP085RL7 Temperature Sensor by Analog Devices Inc.

The ADT6501SRJZP085RL7 is a high-precision digital temperature sensor from the renowned manufacturer Analog Devices Inc. This compact and reliable component is designed to offer accurate temperature measurements, making it an ideal choice for a wide range of applications, including industrial systems, consumer electronics, and computer peripherals.

Featuring a factory-calibrated temperature range from -40°C to +150°C, the ADT6501SRJZP085RL7 provides excellent accuracy without the need for external calibration. It has a typical accuracy of ±1°C, ensuring precise temperature readings for critical applications.

This temperature sensor comes in a small SOT-23 package, which is not only space-saving but also allows for easy integration into various circuit designs. It operates on a supply voltage range of 2.7V to 5.5V, making it versatile for use in both low-power and standard applications.

One of the key features of the ADT6501SRJZP085RL7 is its digital output. The sensor communicates temperature data via a 2-wire serial interface, which is compatible with most microcontrollers and digital systems. This digital interface ensures noise-immune communication and simplifies the system design by reducing the number of required external components.

The device also boasts a low power consumption, with a typical operating current of just 210 µA. This makes it suitable for battery-powered devices where power efficiency is crucial. Additionally, it features a shutdown mode that further reduces power consumption when the sensor is not in use.

For enhanced reliability, the ADT6501SRJZP085RL7 includes features such as overtemperature alarm and critical temperature alert outputs. These functions can trigger an external interrupt to the host system, providing an immediate response to prevent overheating and potential damage to the system.

Overall, the ADT6501SRJZP085RL7 from Analog Devices Inc. is a robust and precise temperature sensing solution that offers ease of integration, low power consumption, and high accuracy, making it a top choice for designers seeking reliable temperature monitoring in their products.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 5DEGC ACT HI SOT23-5
Need more? Email Us
Texas Instruments
THERMOSTAT 120DEGC OPN DRN 6WSON
Lowest to $1.8768
Maxim Integrated
Lowest to $1.8619
Maxim Integrated
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $8.6544
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
Maxim Integrated
Low-Cost, 2.7V to 5.5V, Analog Temperature Sensor Switches in a SOT23
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Lowest to $9.1060
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess