EN
  • EN
  • DE

MAX6509CAUK-T

Part No MAX6509CAUK-T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Thermostats - Solid State
Description Resistor-Programmable SOT Temperature Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829911-MAX6509CAUK-T
Ultra Librarian 3D Model Ultra Librarian MAX6509CAUK-T CAD Model

Description

Maxim Integrated MAX6509CAUK-T Temperature Switch

The MAX6509CAUK-T is a highly precise and reliable temperature switch from Maxim Integrated, designed to provide robust thermal monitoring solutions in a wide range of applications. This advanced integrated circuit (IC) is ideal for systems that require accurate temperature control and monitoring, such as industrial equipment, consumer electronics, and automotive systems.

One of the key features of the MAX6509CAUK-T is its ability to function as a temperature switch with an externally programmable threshold. The device operates over a wide temperature range and offers a selectable hysteresis to prevent chattering around the switching threshold, ensuring stable operation under fluctuating temperature conditions.

The MAX6509CAUK-T comes in a compact SOT-23 package, which makes it suitable for space-constrained applications. Its small footprint allows for easy integration into various designs without significantly impacting the overall size of the system. Additionally, this temperature switch operates from a 2.7V to 5.5V supply voltage, making it versatile for use in both low and standard voltage operations.

With its factory-preset temperature thresholds, the MAX6509CAUK-T simplifies design complexity by eliminating the need for external components to set the switching temperature. This feature, combined with its low power consumption, makes the device an energy-efficient choice for battery-powered applications.

The MAX6509CAUK-T also boasts excellent temperature accuracy and a fast response time, which is critical for systems that require immediate reaction to temperature changes. Its robust design includes features like overtemperature protection, ensuring reliable performance even in harsh environments.

In summary, the Maxim Integrated MAX6509CAUK-T is a versatile and efficient temperature switch that offers precision, compactness, and ease of use. Its wide operating voltage range, programmable threshold, and fast response make it an excellent choice for designers looking to incorporate reliable temperature monitoring and control into their systems.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 55DEGC ACTV LOW 8MSOP / Thermostat 55°C Active Low 8-MSOP
Lowest to $0.8848
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
Ultra Small Temperature Switches with Pin Selectable Hysteresis
Need more? Email Us
Texas Instruments
THERMOSTAT 145DEG ACT HI DIESALE / Thermostat 145°C Active High Open Drain Diesale
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.6320
Texas Instruments
LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat
Lowest to $5.7999
National Semiconductor (TI)
SolarMagic 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
Lowest to $1.8365
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess