EN
  • EN
  • DE

MAX6577ZUT

Part No MAX6577ZUT
Manufacturer Maxim Integrated
Description SOT Temperature Sensors with Period/Frequency Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214591-MAX6577ZUT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6577ZUT CAD Model

Description

Maxim Integrated MAX6577ZUT Temperature Sensor

The MAX6577ZUT from Maxim Integrated is a high-precision, low-power temperature sensor designed for a variety of applications where accurate temperature monitoring is crucial. This temperature sensor provides a digital output that corresponds to the temperature of the device. It is particularly suited for use in systems that require temperature data for control or compensation, such as industrial systems, consumer electronics, and computer hardware.

The MAX6577ZUT operates over a wide temperature range, making it versatile for different environments. It has a built-in temperature sensor that is factory calibrated, ensuring high accuracy without the need for external calibration. The sensor's output is a pulse-width modulated (PWM) signal, which can be easily interfaced with most microcontrollers and digital systems.

Key Features:

  • Wide temperature range: The sensor can operate over a broad range of temperatures, making it suitable for diverse applications.
  • High accuracy: Factory calibration provides a high degree of precision in temperature readings.
  • PWM output: The PWM signal output can be directly interfaced with digital input pins on microcontrollers, simplifying system design and integration.
  • Low power consumption: The MAX6577ZUT is designed for efficiency, making it ideal for battery-powered or energy-sensitive applications.
  • Small package size: The compact SOT23 package allows for integration into space-constrained designs without sacrificing performance.

The MAX6577ZUT's robust design ensures reliable operation under varying conditions, and its small form factor is advantageous for designs where space is at a premium. Whether you're developing a sophisticated industrial control system, a portable consumer device, or a high-performance computing platform, the MAX6577ZUT offers a straightforward and effective solution for your temperature sensing needs.

Overall, the MAX6577ZUT is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for the electronics industry. Its combination of precision, power efficiency, and ease of use make it an excellent choice for designers looking to incorporate temperature sensing capabilities into their next project.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5714 $50.1426
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2857 $201.4279
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess