EN
  • EN
  • DE

MAX6603EVKIT+

Part No MAX6603EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description MAX6603 Evaluation Kit / EVAL KIT MAX6603 (DUAL-CHANNEL,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Obsolete(EOL)
Main Purpose Interface, Sensor Signal Conditioner
Utilized IC / Part MAX6603
Secondary Attributes LED Status Indicators
Supplied Contents Board(s)
Win Source Part Number 786799-MAX6603EVKIT+
Popularity Medium
Supply and Demand Status Sufficient
Family Name MAX6603EVKIT+
Introduction Date April 26, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX6603EVKIT+ CAD Model

Description

The MAX6603EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and performance assessment of the MAX6603 precision temperature sensor. This evaluation kit is tailored for engineers, developers, and hobbyists who require an efficient and reliable means to evaluate the MAX6603 sensor's capabilities within their applications.

Key Features

  • Easy to Use: The evaluation kit is user-friendly and requires minimal setup to get started, making it ideal for rapid prototyping and testing.
  • Accurate Temperature Sensing: With the MAX6603 temperature sensor at its core, the kit enables precise temperature measurements, ensuring high reliability for temperature monitoring applications.
  • Flexible Power Options: The kit supports various power supply options, providing versatility for different testing environments and scenarios.
  • On-Board Microcontroller: An integrated microcontroller demonstrates the sensor's interfacing capabilities and facilitates data collection and analysis.
  • Software Support: The kit comes with software that allows users to interface with the sensor through a graphical user interface (GUI), simplifying data logging and real-time monitoring.

Applications

The MAX6603EVKIT+ is suited for a wide range of applications where accurate temperature sensing is crucial. These include:

  • Industrial Systems
  • Consumer Electronics
  • Medical Devices
  • Automotive Systems
  • Data Centers and Telecommunication Equipment

Package Contents

The evaluation kit includes:

  • MAX6603 Evaluation Board
  • USB Cable
  • Quick Start Guide
  • Software CD

The MAX6603EVKIT+ from Maxim Integrated offers a streamlined and effective solution for evaluating the MAX6603 temperature sensor's performance, making it an indispensable tool for development and testing in temperature-sensitive applications.

You May Also Be Interested in

STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
STMicroelectronics
GENERAL PURPOSE ANALOG & RF
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV74206V1G
Need more? Email Us
Analog Devices Inc.
ADP5092 EVALUATION BOARD / ADP5092 Energy Harvesting Power Management Evaluation Board
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess