EN
  • EN
  • DE

MAX660MJA/883B

Part No MAX660MJA/883B
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 705688-MAX660MJA/883B
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX660MJA/883B CAD Model

Description

Product Overview

The MAX660MJA/883B is a high-performance CMOS monolithic voltage converter manufactured by Maxim Integrated. This device is specifically designed to deliver reliable and efficient charge pump voltage inversion in military and aerospace applications, where it conforms to stringent quality and performance standards.

Key Features

  • Voltage Conversion: The MAX660MJA/883B is capable of converting a positive voltage in the range of 1.5V to 5.5V to the corresponding negative voltage, making it highly versatile for various circuit designs.
  • High Efficiency: With its CMOS construction, the device offers quiescent current as low as 110µA, which contributes to its high power efficiency, an essential feature for battery-powered and energy-conscious applications.
  • Low Power Operation: The device operates with minimal power consumption, making it suitable for portable and remote applications where power availability is limited.
  • High Output Current: It can deliver an output current of up to 100mA, providing sufficient power for a range of electronic components.
  • Military Specifications: As indicated by the '883B' suffix in its part number, this device meets the MIL-STD-883B standard, ensuring it performs reliably under harsh conditions and extreme temperatures often encountered in military environments.
  • Package Type: The MAX660MJA/883B is offered in an 8-pin CERDIP package, which is known for its durability and reliability.
  • Low Voltage Drop: The device features a low voltage drop, which enhances its efficiency and makes it an ideal choice for precision applications.

Applications

The robust nature of the MAX660MJA/883B makes it an excellent choice for a wide range of applications, including but not limited to:

  • Military and Aerospace Systems
  • Portable Instruments
  • Operational Amplifier Power Supplies
  • Memory Backup Circuits
  • Data Acquisition Systems

With its combination of high efficiency, low power operation, and compliance with military specifications, the MAX660MJA/883B from Maxim Integrated stands out as a reliable component for critical and high-performance applications.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess