EN
  • EN
  • DE
  • IT

MAX6620ATI

Part No MAX6620ATI
Manufacturer Maxim Integrated
Description Quad Linear Fan-Speed Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214600-MAX6620ATI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6620ATI CAD Model

Description

Maxim Integrated MAX6620ATI Product Overview

The MAX6620ATI from Maxim Integrated is a high-performance, precision fan-speed controller designed for managing the operation of brushless DC fans. This advanced IC is housed in a compact TQFN-28 package and is specifically engineered to meet the rigorous demands of thermal management in sophisticated electronic systems.

This device offers a versatile solution for controlling fan speed by utilizing an external temperature sensor input, which can be a thermistor or diode-connected transistor, to modulate the fan speed based on the system's cooling requirements. The MAX6620ATI is capable of driving a fan using either a direct PWM drive or by a linear drive mode, providing designers with the flexibility to select the most suitable control method for their application.

The MAX6620ATI features a wide range of functionalities that make it an ideal choice for a variety of cooling applications. It includes a tachometer input for closed-loop speed control, ensuring that the fan operates at the desired speed regardless of variations in voltage or load. Additionally, the device is equipped with a fail-safe output that can be used to signal a system controller in the event of a fan failure or if the fan speed falls below a programmable threshold.

Safety and protection are paramount in the design of the MAX6620ATI. The device incorporates over-temperature protection and under-voltage lockout to safeguard the fan and the system it cools. These features contribute to the reliability and longevity of the system by preventing damage caused by abnormal operating conditions.

With its I²C-compatible interface, the MAX6620ATI allows for easy integration into modern systems, facilitating real-time monitoring and control over the fan's operation. This interface enables the user to program the fan's speed profile, set alarm thresholds, and retrieve diagnostic information, enhancing the product's utility and adaptability.

In summary, the MAX6620ATI from Maxim Integrated is a versatile and reliable solution for precise fan-speed control, offering advanced features that ensure optimal thermal management in a wide array of electronic applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1600 $68.6400
8+ $14.0801 $112.6408
13+ $13.6400 $177.3200
17+ $13.2000 $224.4000
22+ $12.7600 $280.7200
30+ $11.4400 $343.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess