EN
  • EN
  • DE
  • IT

MAX66242ETB-A+

Part No MAX66242ETB-A+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC AUTHENTICATION CHIP 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Series DeepCover®
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Authentication Chip
Applications Medical
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x4)
Base Product Number MAX662
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 925572-MAX66242ETB-A+
Ultra Librarian 3D Model Ultra Librarian MAX66242ETB-A+ CAD Model

Description

The MAX66242ETB-A+ is a state-of-the-art secure authentication integrated circuit (IC) designed and manufactured by Maxim Integrated. This device is engineered to provide robust security solutions for a variety of applications including medical devices, consumer electronics, and industrial systems. With its advanced cryptographic features and compact form factor, the MAX66242ETB-A+ is an ideal choice for applications that require reliable protection against counterfeiting, unauthorized use, and other security threats.

Key Features

  • Advanced Cryptography: Equipped with a high-security SHA-256 cryptographic engine, the MAX66242ETB-A+ ensures secure challenge and response authentication processes, making it extremely difficult for unauthorized entities to replicate or bypass.
  • Secure Memory: The device includes protected EEPROM memory that can be used to store cryptographic keys, certificates, and other sensitive data, ensuring that critical information remains confidential and tamper-proof.
  • Easy Integration: With its small 3mm x 3mm TDFN-EP package, the MAX66242ETB-A+ can be easily integrated into space-constrained designs without compromising on security.
  • Low Power Consumption: Designed for efficiency, this IC operates with minimal power, making it suitable for battery-powered and portable devices where power conservation is crucial.
  • Flexible Communication: The device supports both I2C and 1-Wire interfaces, providing versatility in communication options and facilitating easy integration with a wide range of microcontrollers and systems.
  • High Reliability: Maxim Integrated's commitment to quality ensures that the MAX66242ETB-A+ meets high reliability standards, providing a secure authentication solution that you can trust.

Applications

The MAX66242ETB-A+ is well-suited for applications that require secure authentication to prevent fraudulent activity. This includes but is not limited to medical device authentication, secure peripheral management, consumer electronics protection, and safeguarding industrial automation controls.

Ordering Information

The product is available in a lead(Pb)-free, RoHS-compliant package, ensuring adherence to environmental standards. For ordering, reference the complete part number MAX66242ETB-A+.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3858
Harris Corporation
Differential/Cascode Amplifiers for Commercial and Industrial Equipment from DC to 120MHz
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
General-Purpose Switching Device Applications
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.9938
SANYO Semiconductor (U.S.A) Corporation
Image-Processing LSI for Facsimile, Copier, and OCR Applications
Need more? Email Us
Texas Instruments
Isolated Feedback Generator
Lowest to $11.7268
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $18.2605
Infineon Technologies
7 line ESD and EMI interface protection device
Lowest to $0.4398

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9472 $97.8944
4+ $40.1611 $160.6444
5+ $38.9063 $194.5315
7+ $37.6515 $263.5605
9+ $36.3968 $327.5712
12+ $32.6311 $391.5732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess