EN
  • EN
  • DE
  • IT

MAX6657YMSA+T

Part No MAX6657YMSA+T
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C to 125°C
Sensing Temperature - Remote 0°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 3 V to 5.5 V
Resolution 10 b
Features Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±5°C)
Testing Conditions 60°C to 100°C (0°C to 125°C)
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 135770-MAX6657YMSA+T
Ultra Librarian 3D Model Ultra Librarian MAX6657YMSA+T CAD Model

Description

Maxim Integrated MAX6657YMSA+T Temperature Sensor

The Maxim Integrated MAX6657YMSA+T is a highly accurate, low-power temperature sensor designed for precise temperature monitoring in a variety of applications. This sensor is part of Maxim's renowned family of thermal management products, offering reliability and performance for critical temperature sensing tasks.

The device features a local temperature sensor and a remote temperature sensor channel designed to monitor the temperature of a thermal diode found in CPUs, microcontrollers, or other ICs. This dual-channel approach allows for comprehensive system temperature management, with the local sensor monitoring the device itself and the remote sensor providing temperature readings of external components.

Key Features:

  • Accuracy: The MAX6657YMSA+T provides high accuracy with ±1°C accuracy for local temperature sensing and ±3°C for remote temperature sensing.
  • Temperature Range: It operates over a wide temperature range, with the local sensor measuring from 0°C to +125°C and the remote sensor from -40°C to +125°C.
  • Interface: The sensor communicates via a 2-wire serial interface compatible with SMBus protocols, making it easy to integrate into existing systems.
  • Programmable Alert Outputs: It includes programmable overtemperature alarm and thermostat outputs, which can be used to trigger a system response when temperatures exceed predefined thresholds.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX6657YMSA+T is optimized for low power consumption, helping to extend the battery life of portable devices.
  • Small Form Factor: Offered in a compact 8-pin MSOP package, it is suitable for space-constrained applications.

Whether it's for computer hardware, telecommunications equipment, or other electronic systems, the MAX6657YMSA+T is a versatile solution that ensures precise temperature monitoring. With its combination of accuracy, low power, and small size, this temperature sensor from Maxim Integrated is an excellent choice for engineers and designers looking to enhance the thermal management of their projects.

For detailed specifications, application notes, and support resources, visit Maxim Integrated's official website or consult the MAX6657YMSA+T datasheet.

You May Also Be Interested in

Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $14.3254
Microchip Technology
Two-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-125C TO46-3
Lowest to $30.6096
Analog Devices Inc.
Temp Sensor Digital Serial (4-Wire, SPI) 6-Pin SOT-23
Lowest to $2.1130
Maxim Integrated
SENSOR TEMPERATURE 1-WIRE TO92-3
Lowest to $1.8488
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $6.5735
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.5496
ON Semiconductor
Dual Channel Temperature Sensor and Overtemperature Alarm | SENSOR DIGITAL 0C-127C 10MSOP
Lowest to $3.6557
Maxim Integrated
12-Bit Plus Sign Temperature Sensors with SMBus/I2C-Compatible Serial Interface | SENSOR DIGITAL -55C-150C 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.6220 $64.7080
35+ $3.7929 $132.7515
53+ $3.6738 $194.7114
73+ $3.5548 $259.5004
95+ $3.4371 $326.5245
126+ $3.0813 $388.2438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess