EN
  • EN
  • DE

MAX6657YMSA

Part No MAX6657YMSA
Manufacturer Maxim Integrated
Catalog Misc Products
Description 1°C, SMBus-Compatible Remote/Local Temperature Sensors with Overtemperature Alarms
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829921-MAX6657YMSA
Ultra Librarian 3D Model Ultra Librarian MAX6657YMSA CAD Model

Description

The MAX6657YMSA from Maxim Integrated is a sophisticated, high-precision temperature sensor designed to provide accurate temperature monitoring with a digital interface. This device is ideal for a wide range of applications, including environmental control systems, computer thermal management, and industrial process control.

The MAX6657YMSA operates over a -55°C to +125°C temperature range, with an accuracy of ±1°C between -40°C to +125°C. The sensor communicates over a two-wire serial interface compatible with SMBus protocols, making it easy to integrate into existing systems. It offers a programmable alert output to signal when the temperature exceeds a user-defined threshold, enhancing system safety and reliability.

This temperature sensor is housed in a compact 8-pin MSOP package, which is suitable for space-constrained applications. Its low supply voltage, ranging from 3.0V to 5.5V, and low operating current make it an energy-efficient choice for portable and battery-powered devices.

Key Features:

  • High precision temperature readings with an accuracy of ±1°C
  • Wide operating temperature range from -55°C to +125°C
  • Compatible with SMBus two-wire serial interface
  • Programmable overtemperature alert
  • Low supply voltage and power consumption
  • Small 8-pin MSOP packaging for space-saving design

Applications:

  • Environmental control systems
  • Computer and server thermal management
  • Industrial process monitoring and control
  • Battery-powered and portable devices

The MAX6657YMSA temperature sensor from Maxim Integrated offers a blend of precision, integration ease, and energy efficiency, making it a top choice for designers who need reliable temperature monitoring in their systems. With its programmable alert feature and robust temperature range, it ensures that your application maintains optimal performance under varying thermal conditions.

You May Also Be Interested in

TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9258 $58.8870
36+ $3.2213 $115.9668
56+ $3.1208 $174.7648
77+ $3.0203 $232.5631
99+ $2.9198 $289.0602
133+ $2.6172 $348.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess