EN
  • EN
  • DE
  • IT

MAX6659

Part No MAX6659
Manufacturer Maxim Integrated
Description ±1°C, SMBus-Compatible Remote/Local Temperature Sensors with Overtemperature Alarms
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214627-MAX6659
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6659 CAD Model

Description

Maxim Integrated's MAX6659 Precision Temperature Sensor

The MAX6659 from Maxim Integrated is a highly accurate, low-voltage temperature sensor designed for a variety of applications that require precise temperature monitoring. This sensor is capable of measuring the temperature of both its own die as well as two external diode-connected transistors, making it ideal for monitoring the temperature of CPU cores, chipset components, or other critical system parts.

With its wide temperature measurement range of -40°C to +125°C for the local sensor and -40°C to +150°C for the remote diode-connected transistors, the MAX6659 ensures versatility across different operating environments. Its accuracy is impressive, with ±1°C accuracy for the local sensor and ±3°C for the external sensors, providing reliable data for system management and protection.

The device operates from a supply voltage of 3.0V to 5.5V, making it suitable for use in low-voltage systems and battery-powered applications. Additionally, the MAX6659 features programmable overtemperature alarms and two-wire serial interface compatible with I²C and SMBus protocols. This allows for easy integration into existing systems and provides the flexibility needed for various design requirements.

Another notable feature of the MAX6659 is its low power consumption, which is critical for maintaining energy efficiency in portable devices. The sensor also includes a shutdown mode that further reduces power usage when temperature monitoring is not required, thus extending battery life in mobile applications.

The MAX6659 is available in a small, 8-pin µMAX package, which is ideal for space-constrained designs. Its compact footprint and low profile make it an excellent choice for modern electronics where board space is at a premium.

Overall, the MAX6659 temperature sensor is an excellent choice for engineers looking to integrate precise temperature monitoring into their systems. Its accuracy, versatility, and low power consumption make it well-suited for a range of applications including personal computers, office electronics, industrial controls, and portable devices.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.5147 $66.1764
29+ $4.5250 $131.2250
45+ $4.3840 $197.2800
61+ $4.2430 $258.8230
79+ $4.1008 $323.9632
106+ $3.6764 $389.6984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess