EN
  • EN
  • DE
  • IT

MAX665CWE+T

Part No MAX665CWE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWITCHD CAP INV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 100mA
Frequency - Switching 10kHz, 45kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 143766-MAX665CWE+T
Ultra Librarian 3D Model Ultra Librarian MAX665CWE+T CAD Model

Description

The MAX665CWE+T is a high-performance, precision voltage regulator designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This regulator is part of Maxim's extensive portfolio of power management integrated circuits (ICs) and is tailored to meet the stringent requirements of complex electronic systems.

The MAX665CWE+T operates with an input voltage range that makes it versatile for various applications, from portable devices to industrial controls. It is designed to deliver a fixed output voltage with high accuracy, ensuring that connected components receive a stable power supply, which is crucial for maintaining the reliability and performance of the entire system.

Key Features:

  • Stable Output Voltage: The device provides a consistent and precise output, ensuring that sensitive electronic components function optimally.
  • Low Dropout Voltage: It features a low dropout voltage, which enhances efficiency by minimizing the voltage difference between the input and output.
  • High Accuracy: The voltage regulator offers high accuracy in output voltage, which is essential for maintaining system stability and performance.
  • Thermal Protection: Built-in thermal protection safeguards the device and the system from overheating, which can result from excessive power dissipation.
  • Wide Operating Temperature Range: The MAX665CWE+T is designed to operate reliably over a broad temperature range, making it suitable for challenging environmental conditions.

Applications:

The MAX665CWE+T is ideal for a variety of applications where voltage regulation is critical. It is commonly used in:

  • Battery-powered devices
  • Portable consumer electronics
  • Microprocessor power supplies
  • Industrial controls
  • Automotive systems

Maxim Integrated's commitment to quality and reliability is evident in the MAX665CWE+T, making it a trusted choice for engineers and designers looking for a dependable voltage regulator solution. With its combination of features, this product stands out as a robust component for ensuring stable power in a variety of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK-BST ADJ 700MA 16WLP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4832 $68.8992
14+ $9.4226 $131.9164
22+ $9.1277 $200.8094
30+ $8.8340 $265.0200
38+ $8.5391 $324.4858
51+ $7.6555 $390.4305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess