EN
  • EN
  • DE
  • IT

MAX6662MSA

Part No MAX6662MSA
Manufacturer Maxim Integrated
Description 12-Bit + Sign Temperature Sensor with SPI-Compatible Serial Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214634-MAX6662MSA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6662MSA CAD Model

Description

Maxim Integrated MAX6662MSA Temperature Sensor

The MAX6662MSA from Maxim Integrated is a high-precision temperature sensor designed for critical temperature monitoring applications. This compact and efficient sensor is housed in an 8-pin MSOP (Mini Small Outline Package) and is engineered to provide accurate temperature readings with minimal power consumption. The MAX6662MSA is a versatile solution for a wide range of applications, including industrial systems, medical equipment, and consumer electronics.

One of the key features of the MAX6662MSA is its ability to measure temperatures ranging from -55°C to +125°C, providing a broad operational range suitable for various environments. The sensor delivers an accuracy of ±1°C, ensuring reliable and precise temperature data. It operates from a supply voltage of 3V to 5.5V, making it compatible with most common system voltages and ideal for battery-powered devices where power efficiency is critical.

The MAX6662MSA offers a digital output through an I²C-compatible 2-wire serial interface, which simplifies integration with microcontrollers and other digital systems. This digital interface not only allows for easy communication but also minimizes the risk of signal degradation over long distances, making it an excellent choice for systems where the sensor needs to be placed remotely from the processing unit.

Additionally, the sensor includes a programmable overtemperature alarm output that can be configured to trigger at a specific temperature threshold. This feature is particularly useful for system protection, as it enables immediate response to potentially damaging temperature conditions without the need for constant polling by the host processor.

The MAX6662MSA's low power consumption and small footprint make it an excellent choice for space-constrained applications. Its robust design ensures stable performance across a wide range of temperatures and operating conditions, making it a reliable component for mission-critical applications where accurate temperature monitoring is essential.

Overall, the Maxim Integrated MAX6662MSA temperature sensor offers a blend of precision, power efficiency, and ease of use, making it a top choice for designers and engineers looking to incorporate accurate temperature sensing into their projects.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2688 $56.4192
22+ $5.1436 $113.1592
34+ $4.9829 $169.4186
47+ $4.8222 $226.6434
61+ $4.6614 $284.3454
81+ $4.1792 $338.5152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess