EN
  • EN
  • DE

MAX6715AUTTGD3+T

Part No MAX6715AUTTGD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.11V, 3.075V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-6
Win Source Part Number 705832-MAX6715AUTTGD3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6715A
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6715AUTTGD3+T CAD Model

Description

Maxim Integrated MAX6715AUTTGD3+T Triple/Quad Voltage Monitors

The MAX6715AUTTGD3+T is a highly reliable and precise triple/quad voltage monitor designed by Maxim Integrated to ensure the stable operation of multi-voltage systems. This advanced monitoring IC is capable of supervising three or four system power-supply voltages simultaneously, making it an ideal solution for a wide range of applications, including computers, servers, and telecommunication systems.

This voltage monitor features a compact SOT23 package, which is suitable for space-constrained applications. It is engineered to detect under-voltage conditions; when the monitored voltage drops below the factory-set threshold, the device asserts a reset signal to prevent system malfunction. The reset signal remains asserted for a minimum timeout period after all voltages have risen above the reset thresholds, ensuring system stability during power-up.

The MAX6715AUTTGD3+T operates over a wide voltage range and offers a low supply current, which is critical for power-sensitive designs. The voltage thresholds are factory-set for 3.3V, 2.5V, and 1.8V supplies, although other voltage combinations are available to accommodate various system requirements. Moreover, the device includes a manual reset input that allows for a system reset to be triggered with an external signal, providing additional flexibility and control.

Key features of the MAX6715AUTTGD3+T include:

  • Triple/quad voltage monitoring capabilities
  • Factory-set reset voltage thresholds for popular supply voltages
  • Manual reset input for external override
  • Low supply current for energy-efficient operation
  • Compact SOT23 package ideal for space-saving designs
  • Minimum reset timeout period to ensure proper system reset
  • Wide operating voltage range to support various applications

With its precise monitoring and low power consumption, the MAX6715AUTTGD3+T from Maxim Integrated is a robust solution for maintaining the integrity of multi-voltage systems. It is designed to simplify power management tasks and enhance system reliability, making it a valuable component in any application where multiple supply voltages need vigilant supervision.

You May Also Be Interested in

Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess