EN
  • EN
  • DE
  • IT

MAX6717AUKSVD3+T

Part No MAX6717AUKSVD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2.925V/1.575V 1.8V to 5V/0.9V to 3.3V 5-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23-5
Height 1.45 mm
Lead Free Yes
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Power Dissipation 312.6 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 800 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 5
Number of Voltages Monitored 2
Operating Supply Current 15 µA
Output Current 20 mA
Overvoltage Threshold 1.62 V
Packaging Tape & Reel (TR)
Reset Active Low
Reset Timeout 140 ms
RoHS Compliant
Threshold Voltage 2.925 V
Type Multi-Voltage Supervisor
Undervoltage Threshold 1.53 V
Watchdog Timer No
Win Source Part Number 1075639-MAX6717AUKSVD3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6717AUKSVD3+T CAD Model

Description

Maxim Integrated MAX6717AUKSVD3+T Product Overview

The MAX6717AUKSVD3+T is a high-quality supervisory circuit designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This compact and efficient component is engineered to monitor power supplies in microprocessor and digital systems, providing a crucial layer of protection against power failures and ensuring the stable operation of electronic devices.

Encased in a space-saving SOT-23 package, the MAX6717AUKSVD3+T features a single supervisor with a factory-set threshold voltage, making it an ideal solution for applications where precision voltage monitoring is critical. This supervisory circuit is particularly suitable for portable and battery-powered equipment, as well as other systems where power consumption and space are of paramount importance.

The device offers a range of key features that enhance its performance and reliability. It includes a manual reset input, allowing system designers to incorporate a user-initiated reset function. Additionally, the MAX6717AUKSVD3+T is equipped with a reset timeout period of 140ms (min), ensuring that the system has adequate time to stabilize before resuming operation after a reset event.

One of the standout attributes of this supervisory circuit is its low supply current, which is typically only 5.8μA at VCC = 3.3V. This low power consumption contributes to the extended battery life of the end product, making it an energy-efficient choice for modern electronic systems. Furthermore, the MAX6717AUKSVD3+T operates over a wide voltage range, from 1.2V to 5.5V, providing versatility and compatibility with a variety of power supply configurations.

The device's robust design includes over-temperature protection, safeguarding the circuit against potential damage caused by excessive heat. With its wide operating temperature range of -40°C to +125°C, the MAX6717AUKSVD3+T is capable of functioning reliably in a diverse array of environmental conditions.

In summary, the MAX6717AUKSVD3+T from Maxim Integrated is a high-quality, low-power supervisory circuit that offers precise voltage monitoring, manual reset capability, and a compact form factor. Its robust feature set makes it an excellent choice for designers looking to enhance system reliability and protect against power-related issues in their digital and microprocessor-based applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.4945
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess