EN
  • EN
  • DE

MAX6717UKSVD3

Part No MAX6717UKSVD3
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR UP SUP CIRCUIT / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Power Supply Monitor
Number of Voltages Monitored 2
Voltage - Threshold 1.575V, 2.925V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX6717
Standard Package 102 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705840-MAX6717UKSVD3
Ultra Librarian 3D Model Ultra Librarian MAX6717UKSVD3 CAD Model

Description

Maxim Integrated MAX6717UKSVD3 Supervisory Circuit

The MAX6717UKSVD3 is a compact, high-precision supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. This component is essential in ensuring the reliability and stability of electronic devices by providing excellent circuit supervision, which is crucial for systems that cannot afford to malfunction due to power supply inconsistencies.

This supervisory IC is specifically engineered to keep a vigilant eye on single power supply voltages. It is capable of monitoring a nominal voltage of 3.3V, which is a common voltage level in digital circuits, making it highly suitable for a broad range of applications, including computers, controllers, and portable electronics.

One of the key features of the MAX6717UKSVD3 is its ability to assert a reset signal whenever the monitored voltage falls below a predefined threshold, ensuring that the system can reset itself to a known state in the event of a power anomaly. This reset signal is maintained for a minimum of 140ms after the voltage has risen above the reset threshold, providing ample time for the system to stabilize.

The device comes in a compact SOT-23 package, which is ideal for space-constrained applications. Despite its small size, it doesn't compromise on performance. The MAX6717UKSVD3 offers low supply current, which is a boon for portable and battery-operated devices where power efficiency is paramount. Additionally, it has an operating temperature range of -40°C to +85°C, which ensures reliable operation under various environmental conditions.

Furthermore, the MAX6717UKSVD3 features a manual reset input, which provides an external override capability, allowing for a system reset independent of the voltage monitoring function. This added layer of control is particularly useful during system maintenance or troubleshooting.

In summary, Maxim Integrated's MAX6717UKSVD3 is a high-quality supervisory circuit that provides critical monitoring of power supply voltages, ensuring system reliability and stability. Its low power consumption, small form factor, and additional features like manual reset make it an excellent choice for designers looking to enhance the safety and robustness of their digital systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE / Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Lowest to $0.2529
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess