EN
  • EN
  • DE
  • IT

MAX6720UTLTD3+T

Part No MAX6720UTLTD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.075V, 4.625V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1070589-MAX6720UTLTD3+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6720UTLTD3+T CAD Model

Description

Maxim Integrated's MAX6720UTLTD3+T Supervisory Circuit

Maxim Integrated's MAX6720UTLTD3+T is a highly reliable supervisory circuit designed to monitor power supplies in microprocessor (µP) systems. This compact device provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with 3V, 3.3V, and 5V powered circuits.

The MAX6720UTLTD3+T supervisory circuit comes in a small, 6-pin SOT-23 package, making it ideal for space-constrained applications. It offers a variety of features that ensure the proper functioning of the µP system by providing a reset signal to the µP during power-up, power-down, and brown-out conditions. Once V<sub>CC has reached the reset voltage threshold, the MAX6720UTLTD3+T maintains the reset output in the active state for a minimum of 140ms after V<sub>CC has risen above the reset threshold. This ensures that the µP has enough time to stabilize and start up correctly.

The device also includes a manual reset input that allows the user to trigger a reset manually. This feature is invaluable for system debugging and testing, as it provides a straightforward method to reset the system without cycling the power.

Key features of the MAX6720UTLTD3+T include:

  • Accurate monitoring for 3V, 3.3V, and 5V supply voltages
  • Low supply current of 6µA (typical) for energy-efficient operation
  • 140ms (min) reset timeout period to ensure system stability
  • Manual reset input for enhanced system control
  • Guaranteed reset valid to V<sub>CC = 1V for low-voltage operation
  • Immune to short V<sub>CC transients for reliable performance
  • Thermal shutdown protection for added security

This supervisory circuit is suitable for a wide range of applications including computers, controllers, intelligent instruments, portable/battery-powered equipment, and embedded systems. The MAX6720UTLTD3+T's robust feature set and compact form factor make it an excellent choice for ensuring the integrity of power supply monitoring in critical systems.

Overall, the MAX6720UTLTD3+T from Maxim Integrated is a versatile and dependable solution for power supply supervision, offering both technical sophistication and practicality in a miniature package.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1365
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess