EN
  • EN
  • DE

MAX6747KA31+T

Part No MAX6747KA31+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU W/ADJ RESET SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 3.075V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1070642-MAX6747KA31+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6747KA31+T CAD Model

Description

Maxim Integrated MAX6747KA31+T Voltage Monitoring IC

The MAX6747KA31+T from Maxim Integrated is a compact, highly reliable voltage monitoring integrated circuit (IC) designed to provide precise power-supply monitoring and battery-control functions in a wide range of electronic applications. This IC is particularly well-suited for portable and battery-powered equipment where maintaining the correct operating voltage is crucial for performance and longevity.

Featuring a factory-trimmed reset threshold voltage of 3.075V, the MAX6747KA31+T ensures that systems are operating within their desired voltage range. If the monitored voltage falls below this threshold, the IC generates a reset signal that can be used to reboot a microcontroller or other digital components, helping to prevent system malfunctions and data corruption.

With its small form factor, the MAX6747KA31+T comes in a compact 8-pin SOT-23 package, making it an excellent choice for space-constrained applications. The low supply current of only 5.5μA (typical) makes it an energy-efficient solution that contributes to the extended battery life of portable devices.

The IC offers several key features, including:

  • Debounced manual reset input
  • Watchdog timer for system reliability improvement
  • Power-on reset generator with adjustable delay
  • Guaranteed reset output valid to VCC = 1V

The MAX6747KA31+T also provides versatility through its programmable delay time via an external capacitor, allowing designers to tailor the reset assertion time according to specific system requirements. Additionally, it supports a wide operating temperature range of -40°C to +125°C, ensuring reliable operation under various environmental conditions.

Overall, the Maxim Integrated MAX6747KA31+T is a robust and versatile voltage monitoring solution that offers high precision, low power consumption, and a small footprint. Whether it's implemented in consumer electronics, automotive systems, or industrial controls, this IC helps maintain system integrity and prevents the adverse effects of undervoltage conditions, making it an essential component in any power-sensitive design.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6339 $60.2407
31+ $3.8023 $117.8713
48+ $3.6833 $176.7984
65+ $3.5643 $231.6795
84+ $3.4454 $289.4136
113+ $3.0896 $349.1248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess