EN
  • EN
  • DE

MAX6769TAVD3+T

Part No MAX6769TAVD3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Standard Regulator Pos 1.8V to 11V1.8V 0.1A 8-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Max Input Voltage 72 V
Maximum Operating Temperature 125 °C
Max Power Dissipation 1.9512 W
Min Input Voltage 72 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Number of Voltages Monitored 1
Output Current 100 mA
Output Type Adjustable, Fixed
Output Voltage 1.8 V
Packaging Tape & Reel (TR)
Polarity Positive
Quiescent Current 50 µA
Radiation Hardening No
Reset Active Low
Reset Timeout 35 ms
RoHS Compliant
Threshold Voltage 1.575 V
Type Regulator/Supervisor
Win Source Part Number 1075660-MAX6769TAVD3+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6769TAVD3+T CAD Model

Description

Maxim Integrated's MAX6769TAVD3+T Voltage Supervisor

The MAX6769TAVD3+T from Maxim Integrated is a highly reliable voltage supervisor device designed to ensure the stable operation of electronic systems. This compact, low-power component is essential for monitoring and managing the power supply voltage levels within critical applications, providing system protection and increased safety.

Key Features

  • Precision Voltage Monitoring: The MAX6769TAVD3+T offers precise voltage threshold monitoring, ensuring that your system operates within safe voltage levels to prevent damage to sensitive electronic components.
  • Low Power Consumption: With its focus on energy efficiency, this voltage supervisor is ideal for battery-powered and portable devices, helping to extend operational life and reduce power costs.
  • Programmable Delay Time: The device features a programmable delay time to prevent false triggering due to transient voltage fluctuations, providing a more stable and reliable system performance.
  • High Accuracy: The voltage threshold accuracy of the MAX6769TAVD3+T is maintained over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Multiple Reset Options: It supports both manual and automatic reset functions, allowing for flexible system design and recovery options.
  • Compact Package: The small footprint of the device is perfect for space-constrained applications, without compromising on functionality or performance.

Applications

The MAX6769TAVD3+T is suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Medical equipment

With its robust design and versatile features, the MAX6769TAVD3+T voltage supervisor from Maxim Integrated is an ideal choice for designers looking to enhance system reliability and safeguard against the risks associated with abnormal voltage levels. Whether you're working on consumer electronics or complex industrial machinery, this component offers the protection and performance needed to keep your systems running smoothly.

You May Also Be Interested in

AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess