EN
  • EN
  • DE

MAX6777XK+T

Part No MAX6777XK+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC MONITOR BATT LP SC70-5 / Processor Supervisor Adj 1 Active Low/Push-Pull 5-Pin SC-70 Reel
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1
Operating Temperature Range -40°C ~ 85°C (TA)
Package 5-TSSOP, SC-70-5, SOT-353
Manufacturer Package SC-70-5
Win Source Part Number 799427-MAX6777XK+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6777
Introduction Date January 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6777XK+T CAD Model

Description

Maxim Integrated MAX6777XK+T Voltage Monitor

The Maxim Integrated MAX6777XK+T is a precision, low-power voltage monitor designed to ensure the reliability and stability of electronic systems. This compact component is a part of Maxim's extensive range of power management solutions, providing engineers with an efficient way to monitor power supply voltages in their designs.

Encased in a small 5-pin SC70 package, the MAX6777XK+T offers a highly integrated solution for voltage monitoring. It is specifically engineered to detect under-voltage conditions, which is crucial for preventing damage to sensitive electronic components caused by insufficient power supply levels. This makes it an ideal choice for portable devices, consumer electronics, and industrial systems where space is at a premium and power efficiency is paramount.

The device features a factory-trimmed voltage threshold, which means it is pre-configured to monitor a specific voltage level without the need for external resistors or adjustments. This simplifies the design process and increases the reliability of the end product. The MAX6777XK+T also includes a built-in hysteresis feature, which prevents false triggering due to noise or transient voltage fluctuations, ensuring that the voltage monitor responds only to genuine under-voltage events.

With its low quiescent current, the MAX6777XK+T is optimized for battery-powered applications where energy conservation is critical. It operates over a wide voltage range and has a broad temperature range, making it suitable for use in a variety of operating environments. Additionally, the device offers a reset output delay, which can be used to control the timing of system resets in response to voltage dips, further enhancing system stability and performance.

In summary, the Maxim Integrated MAX6777XK+T is a versatile and reliable solution for voltage monitoring needs. Its small footprint, precision monitoring capabilities, and low power consumption make it an excellent choice for designers looking to enhance the safety and efficiency of their electronic systems.

For detailed specifications and application guidance, designers should refer to the official Maxim Integrated datasheets and product documentation.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4054 $76.2162
6+ $20.8454 $125.0724
9+ $20.1940 $181.7460
12+ $19.5426 $234.5112
16+ $18.8912 $302.2592
21+ $16.9369 $355.6749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess