EN
  • EN
  • DE

MAX6793TPSD2+T

Part No MAX6793TPSD2+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL 20TQFN  /  Supervisor Open Drain or Open Collector 2 Channel 20-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Type Regulator/Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.888V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 8.75ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Base Product Number MAX6793
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAX6793TPSD2+TCT,MAX6793TPSD2T,MAX6793TPSD2+TTR,MAX6793TPSD2+TDKR
Standard Package 2,500
Win Source Part Number 1075662-MAX6793TPSD2+T
Ultra Librarian 3D Model Ultra Librarian MAX6793TPSD2+T CAD Model

Description

Product Overview: MAX6793TPSD2+T from Maxim Integrated

The MAX6793TPSD2+T is a high-performance, low-voltage, single/dual/triple/quad microprocessor (µP) supervisory circuit designed by Maxim Integrated to ensure reliable operation of digital systems. It provides a multitude of functions including power-on reset control, power-fail warning, and manual reset capability to enhance the safety and stability of electronic products.

Key Features

  • Adjustable Voltage Monitoring: The device offers precision monitoring of multiple supply voltages, ensuring that all system voltages remain within acceptable ranges for proper operation.
  • Programmable Reset Timeout: Designers can program the reset timeout period, allowing flexibility to meet specific system requirements.
  • Manual Reset Input: A dedicated manual reset input allows users or external circuits to initiate a system reset, providing an additional layer of control.
  • Power-Fail Warning: An early warning feature alerts the system of impending power failure, allowing for safe shutdown procedures to be initiated.
  • Low Power Consumption: The MAX6793TPSD2+T is optimized for low-power operation, helping to extend the battery life of portable devices.
  • Wide Operating Temperature Range: The device functions across a broad temperature range, making it suitable for industrial and automotive applications.
  • Compact Packaging: Available in a small, lead-free, RoHS-compliant TQFN package, it is ideal for space-constrained applications.

Applications

The MAX6793TPSD2+T is versatile and can be used in a wide array of applications, including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Networking Equipment
  • Industrial Systems
  • Automotive Electronics

Conclusion

Maxim Integrated's MAX6793TPSD2+T supervisory circuit is a robust solution for managing system integrity across diverse electronic platforms. Its adjustable voltage monitoring and programmable features offer designers the flexibility to tailor the device to specific application needs, ensuring optimal performance and reliability. With its low power consumption and compact packaging, the MAX6793TPSD2+T is an excellent choice for modern digital systems requiring vigilant voltage supervision.

You May Also Be Interested in

Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess