Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 4.63V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-23-4
Win Source Part Number 706016-MAX6804US46D2+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6804
Introduction Date February 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX6804US46D2+T CAD Model

Description

Maxim Integrated MAX6804US46D2+T Microprocessor Reset Circuit

The Maxim Integrated MAX6804US46D2+T is a highly reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in digital systems. It provides a significant level of protection for your sensitive microprocessor-based systems, ensuring that they operate smoothly and consistently. This device is particularly adept at maintaining system integrity during power-up, power-down, and brown-out conditions.

With its precision factory-set V<sub>CC reset threshold voltage, the MAX6804US46D2+T ensures that the µP resets from 4.625V to 4.675V, which is ideal for systems that operate at 5V power supply levels. The reset output remains asserted for a minimum timeout period of 140ms after V<sub>CC has risen above the reset threshold level, providing ample time for the system to stabilize.

This supervisory circuit comes in a compact, space-saving SOT-143 package, making it suitable for use in systems where board space is at a premium. Its low supply current of 6µA (typical) ensures minimal power consumption, contributing to the energy efficiency of the overall system. This device is particularly useful in battery-powered equipment due to its low power requirements.

Key features of the MAX6804US46D2+T include:

  • Precision V<sub>CC monitoring of 5V power supplies
  • Factory-set reset threshold voltage for reliable operation
  • Minimum 140ms reset timeout period
  • Low supply current of 6µA (typical)
  • Compact SOT-143 package
  • Operating temperature range: -40°C to +125°C

This product is offered in tape and reel packaging, denoted by the "+T" in the part number, which facilitates automated assembly processes, making it an excellent choice for high-volume production.

Whether you are designing complex computing systems, portable devices, or industrial equipment, the Maxim Integrated MAX6804US46D2+T provides the necessary protection for your microprocessors, ensuring that your devices operate reliably and effectively under a variety of conditions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for MAX6316LUK29BY/V+T
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Lowest to $0.1388
ECAD model for APX803S00-44SA-7
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SOT23-6
Need more? Email Us
ECAD model for MAX6716AUTSVD3+T
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
ECAD model for R3111Q311C-TR-FE
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP
Need more? Email Us
ECAD model for BD48L44G-TL
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
ECAD model for BU4928G-TR
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $4.3408
ECAD model for TPS3809K33MDBVREP
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
ECAD model for RN5VD15AA-TR-FE
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
ECAD model for R3117K333C-TR

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention