Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.5V ~ 6.5V
Supply Voltage Not Required
Current - Output (Maximum) 1.5A
Rds On 100mOhm
Input Type Non-Inverting
Features Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272288-TPS2552DRVR-1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2552DRVR-1 CAD Model

Description

Product Overview: TPS2552DRVR-1 from Texas Instruments

The TPS2552DRVR-1 is a state-of-the-art, adjustable current-limited power-distribution switch designed by Texas Instruments to enhance the reliability of systems that are sensitive to overcurrent conditions. This integrated circuit (IC) is part of the TPS2552 series and is specifically engineered to provide a precise, programmable overcurrent protection for your devices.

Key Features

  • Precision Current Limiting: The TPS2552DRVR-1 offers accurate and adjustable current limiting, which can be set by an external resistor. This allows designers to tailor the current limit threshold to the specific needs of their application, providing a versatile solution for various power management requirements.
  • Reverse Voltage Protection: This device is equipped with reverse voltage protection, ensuring that your system is safeguarded against potential damage caused by incorrect power supply connections.
  • Fast Overcurrent Response: With a quick response time to overcurrent events, the TPS2552DRVR-1 helps protect both the load and the power switch itself. This rapid reaction is critical in preventing potential harm to sensitive components.
  • Low Power Consumption: The device features a low on-resistance, which translates to reduced voltage drop and power loss, thereby improving overall system efficiency.
  • Thermal Shutdown Protection: The built-in thermal shutdown function automatically turns off the switch if the die temperature exceeds a safe threshold, providing additional protection against overheating.

Applications

The TPS2552DRVR-1 is suitable for a wide range of applications where precision current limiting is crucial, such as:

  • USB ports and other power ports
  • Portable consumer electronics
  • Industrial and automotive systems
  • Battery chargers and management systems
  • Peripheral power management

Package and Reliability

The Texas Instruments TPS2552DRVR-1 comes in a small, 6-pin SON package, which is ideal for space-constrained applications. Its compact form factor does not compromise on performance or reliability, making it a preferred choice for designers looking to optimize their power distribution systems without increasing the footprint.

In summary, the TPS2552DRVR-1 from Texas Instruments is a robust and reliable solution for managing power distribution with precision. Its combination of protection features and low power consumption makes it an essential component for modern electronic systems requiring efficient and safe power management.

You May Also Be Interested in

ON Semiconductor
IC DRIVER LOW SIDE DPAK
Lowest to $1.2057
ECAD model for NCV8406ADTRKG
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
ECAD model for TLC59213AIPW
Microchip Technology
DUAL-SLOT CARDBUS PWR CONTROLLER
Need more? Email Us
ECAD model for MIC2568-0BSM
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
ECAD model for NCP380HSN05AAT2G
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ECAD model for NSE11409-QSTBR
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
ECAD model for NSE11409-QSPR
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
ECAD model for LM34904ITM/NOPB
Microchip Technology
IC PWR DRIVER BIPOLAR 1:8 20DIP
Need more? Email Us
ECAD model for MIC59P60YN
NXP / Nexperia
Single channel high-side TOPFET™
Need more? Email Us
ECAD model for BUK212-50Y

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7229 $50.6030
170+ $0.5931 $100.8270
265+ $0.5746 $152.2690
360+ $0.5560 $200.1600
470+ $0.5375 $252.6250
625+ $0.4819 $301.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,897 pieces
MOQ: 70 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention