EN
  • EN
  • DE

MAX6821TUK-T

Part No MAX6821TUK-T
Manufacturer Maxim Integrated
Description Low-Voltage SOT23 μP Supervisors with Manual Reset and Watchdog Timer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1214702-MAX6821TUK-T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6821TUK-T CAD Model

Description

The MAX6821TUK-T from Maxim Integrated is a compact, high-precision microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in system monitoring applications.

Key Features

  • Power Supply Monitoring: Precisely monitors 3V, 3.3V, and 5V power supplies.
  • Reset Timeout: Offers a fixed reset timeout delay of 140ms (min), ensuring proper system reset.
  • Manual Reset: A manual reset input is provided, allowing a reset to be triggered with an external switch or logic signal.
  • Low Power Consumption: Ideal for portable equipment due to its low supply current of 20µA (typical).
  • Compact SOT23 Package: Available in a space-saving 5-pin SOT23 package, suitable for high-density PCB designs.

Applications

The MAX6821TUK-T is versatile and can be employed in a range of applications including:

  • Computers and Servers
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Network and Telecom Infrastructure

Performance Specifications

This supervisory circuit is designed to maintain system integrity by asserting a reset signal whenever the monitored supply voltage drops below a preset threshold. It keeps the reset output active for a specified period after the supply voltage exceeds the reset threshold, ensuring the system microprocessor starts up in a known state.

Ordering and Availability

The MAX6821TUK-T is available for order in tape and reel format, denoted by the '-T' suffix, facilitating automated assembly processes. For detailed information on pricing, availability, and ordering, please visit the Maxim Integrated website or contact an authorized distributor.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess