EN
  • EN
  • DE
  • IT

MAX6829SFUT+T

Part No MAX6829SFUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.05V, 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1070729-MAX6829SFUT+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6829SFUT+T CAD Model

Description

Product Overview: MAX6829SFUT+T from Maxim Integrated

The MAX6829SFUT+T is a high-precision voltage monitor from Maxim Integrated, designed to ensure the stability and reliability of your electronic systems. This tiny, yet powerful component is an essential part of any power management solution, meticulously monitoring the supply voltage of microprocessors (µPs), microcontrollers (MCUs), and other voltage-sensitive devices.

Key Features

  • High Accuracy: The MAX6829SFUT+T offers a precision threshold voltage, ensuring that your devices operate within their intended voltage ranges and are protected from unpredictable power supply variations.
  • Low Power Consumption: Designed for energy-efficient applications, this voltage monitor consumes minimal power, making it ideal for battery-operated devices and portable equipment.
  • Compact SOT23 Package: Encased in a small SOT23 package, the MAX6829SFUT+T is perfect for space-constrained applications where PCB real estate is at a premium.
  • Wide Operating Temperature Range: This component is robust and reliable, capable of functioning across a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The MAX6829SFUT+T is versatile and can be employed in various applications, including:

  • Computers and Servers
  • Portable/Battery-Powered Devices
  • Embedded Systems
  • Networking Equipment
  • Industrial Controllers

Technical Specifications

With its precision voltage monitoring and reset capabilities, the MAX6829SFUT+T ensures that your electronics maintain optimal performance. The device features a factory-set reset threshold voltage, and it can assert a reset signal whenever the monitored voltage falls below this predefined threshold. This automatic reset function helps protect sensitive digital circuits and can be critical in preventing data corruption and system failures.

Conclusion

Maxim Integrated's MAX6829SFUT+T is a testament to the company's commitment to providing high-quality, reliable components for sophisticated electronic systems. Whether you're designing consumer electronics or industrial machinery, this voltage monitor offers the precision, durability, and functionality needed to safeguard your applications against power supply anomalies.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.6274
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.6299
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.4887
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3363 $53.3452
10+ $10.9426 $109.4260
15+ $10.6007 $159.0105
20+ $10.2587 $205.1740
26+ $9.9168 $257.8368
34+ $8.8909 $302.2906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess