EN
  • EN
  • DE

MAX688CUA+T

Part No MAX688CUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3.3V 1A 8-Pin uMAX T/R / IC REG LDO 3.3V 1A 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 11V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.04V @ 200mA (Typ)
Output Current 1A
Operating Supply Current 25μA ~ 250μA
Control Features Current Limit, Enable, Power Fail
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786894-MAX688CUA+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX688
Introduction Date December 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX688CUA+T CAD Model

Description

Maxim Integrated MAX688CUA+T: High-Efficiency, Low-Dropout, Step-Up DC-DC Converters

The MAX688CUA+T from Maxim Integrated is a high-performance step-up DC-DC converter designed to provide a compact and efficient power management solution for various applications. This device operates from a low input voltage of 0.8V, making it ideal for battery-powered devices, including those running on single-cell alkaline or lithium batteries. It is particularly well-suited for handheld devices, portable electronics, and other space-constrained applications where efficient power conversion is essential.

The MAX688CUA+T is capable of delivering a fixed or adjustable output voltage up to 5.5V, allowing designers to tailor the output to meet the specific needs of their application. With its high efficiency, the converter minimizes heat generation and maximizes battery life, a critical aspect for portable devices.

One of the key features of the MAX688CUA+T is its low dropout operation. This allows the converter to continue providing a stable output voltage even when the input voltage comes close to the output voltage, ensuring uninterrupted operation of the device it powers. This is particularly useful in scenarios where battery voltage tends to dip as the battery discharges.

The device comes in a small 8-pin µMAX package, which is an ultra-small, high-density package that saves valuable board space. Additionally, the MAX688CUA+T requires minimal external components, further simplifying the design and reducing the overall footprint of the power supply circuit.

With its integrated features, such as over-temperature and current-limit protection, the MAX688CUA+T ensures reliable operation under various conditions. The current-limit protection safeguards the device and the load from excessive current, while the thermal protection feature prevents damage from overheating.

In summary, the Maxim Integrated MAX688CUA+T is an excellent choice for designers looking for a step-up DC-DC converter that combines high efficiency, low-dropout operation, and a compact form factor. Its robust protection features and wide input voltage range make it a versatile and reliable solution for extending battery life in portable electronics.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6486 $58.3776
39+ $2.9938 $116.7582
60+ $2.9002 $174.0120
83+ $2.8067 $232.9561
107+ $2.7131 $290.3017
143+ $2.4324 $347.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess