EN
  • EN
  • DE

MAX690ACSE

Part No MAX690ACSE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 706147-MAX690ACSE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX690ACSE CAD Model

Description

Maxim Integrated MAX690ACSE Microprocessor Supervisory Circuit

The MAX690ACSE from Maxim Integrated is a sophisticated microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in conjunction with +5V-powered circuits.

This device ensures that the µP is fully reset during power-up, power-down, and brown-out conditions. The MAX690ACSE incorporates a watchdog timer that is activated by a chip-enable signal. If the µP fails to toggle this signal within the preset timeout period, the MAX690ACSE assumes that the µP is no longer in control and issues a reset command to ensure proper system recovery.

Key features of the MAX690ACSE include:

  • Power Supply Monitoring: The device constantly monitors the power supply voltage and keeps the µP in the reset state during power-up, power-down, and brown-out conditions, ensuring stable system operation.
  • Watchdog Timer: A watchdog timer helps prevent system failures by resetting the µP if it does not respond within a predetermined time frame, indicating a potential system malfunction or software lock-up.
  • Manual Reset Input: An external manual reset input allows for a system reset to be triggered with an external pushbutton or logic signal.
  • Voltage Monitor: The MAX690ACSE also includes a precise voltage monitor that guards against undervoltage conditions, which could lead to system instability.
  • Low Power Consumption: The device is designed for low power consumption, making it suitable for use in power-sensitive applications.
  • Small Package: Offered in a 16-pin narrow SO package, the MAX690ACSE is compact and suitable for space-constrained applications.

This supervisory circuit is ideal for use in microprocessor systems, computers, controllers, and intelligent instruments where reliable system operation is critical. The MAX690ACSE helps to ensure that systems start up in a known state every time and provides protection against system errors that can occur due to power disturbances or software glitches.

Maxim Integrated's commitment to quality and innovation makes the MAX690ACSE an essential component for system designers seeking to enhance the reliability and performance of their digital systems.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess