EN
  • EN
  • DE

MAX690REPA+

Part No MAX690REPA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.625V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX690
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 706154-MAX690REPA+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX690REPA+ CAD Model

Description

MAX690REPA+ Microprocessor Supervisory Circuit

The MAX690REPA+ is a highly-reliable microprocessor (µP) supervisory circuit designed by Maxim Integrated to provide essential monitoring and control functions for microprocessor systems. This advanced component is engineered to enhance system stability by overseeing the power supply, memory, and other critical functions.

Key Features

  • Power Supply Monitoring: The MAX690REPA+ monitors the system's power supply voltage and ensures it remains within acceptable thresholds, providing a reset output during power-up, power-down, and brownout conditions.
  • Backup Battery Switchover: This device includes a backup battery switchover feature that allows a backup battery to be automatically switched in whenever the primary power supply fails, ensuring uninterrupted operation.
  • Low Power Consumption: With its low power consumption, the MAX690REPA+ is an ideal choice for power-sensitive applications, contributing to overall energy efficiency.
  • Voltage Monitor: The integrated voltage monitor ensures that the microprocessor is reset to a known state upon detection of out-of-tolerance power supply conditions.
  • Watchdog Timer: A built-in watchdog timer keeps the microprocessor operating correctly by resetting it if it fails to strobe within a preset time frame.
  • Manual Reset: A manual reset input is provided to allow for an external trigger to initiate a system reset.

Applications

The MAX690REPA+ is suitable for a wide range of applications that require reliable system monitoring and control. These include:

  • Computers and Servers
  • Embedded Systems
  • Communication Equipment
  • Industrial Controllers
  • Portable/Battery-Powered Devices

Technical Specifications

The device comes in an 8-pin DIP package and operates over a temperature range of -40°C to +85°C. It is designed to work with a supply voltage range of 4.5V to 5.5V, making it versatile for integration into various system designs.

With its robust feature set, the MAX690REPA+ from Maxim Integrated provides the necessary functions to enhance system reliability and prevent data corruption due to power anomalies, making it a valuable component for any microprocessor-based system.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.9738 $91.9738
2+ $89.0990 $178.1980
3+ $86.2254 $258.6762
4+ $83.3506 $333.4024
5+ $74.7285 $373.6425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess