EN
  • EN
  • DE

MAX693ACWE

Part No MAX693ACWE
Manufacturer Maxim Integrated
Catalog Misc Products
Description Microprocessor Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829937-MAX693ACWE
Ultra Librarian 3D Model Ultra Librarian MAX693ACWE CAD Model

Description

The MAX693ACWE from Maxim Integrated is a comprehensive microprocessor (µP) supervisory circuit that provides an array of features designed to monitor and control the operation of a microprocessor system. This highly integrated device is crucial for systems that require reliability and resilience in the face of power failures or other system malfunctions.

Key Features

  • Power-Supply Monitoring: The MAX693ACWE ensures that the µP is only operational when the power supply is within acceptable limits, thus safeguarding the system from erratic behavior due to power surges or dips.
  • Power-On Reset: Upon power-up, the device generates a reset signal to the µP, ensuring a clean start for the system. This reset signal is maintained until the power supply has stabilized, providing a reliable startup sequence.
  • Manual Reset: A manual reset feature enables the system to be reset on demand, which is particularly useful during system maintenance or troubleshooting.
  • Watchdog Timer: The built-in watchdog timer serves as an autonomous system monitor, forcing the µP to reset if it fails to stroke the watchdog within a preset timeout period. This feature helps in recovering from software lock-up conditions.
  • Battery Backup Switching: In the event of a power failure, the MAX693ACWE can automatically switch to a backup battery, ensuring uninterrupted power supply to critical memory components.
  • Low Power Consumption: Designed for energy-efficient operation, this supervisory circuit minimizes power draw, which is essential for battery-powered or energy-conscious applications.

Applications

The MAX693ACWE is suitable for a wide range of applications where system integrity is paramount. These include:

  • Computers and Servers
  • Embedded Systems
  • Industrial Controllers
  • Portable/Battery-Powered Equipment
  • Telecommunication Systems

With its robust feature set, the MAX693ACWE from Maxim Integrated is an essential component for ensuring the reliability and proper functioning of microprocessor-based systems.

You May Also Be Interested in

American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess