EN
  • EN
  • DE

MIC29201-12WU

Part No MIC29201-12WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 0.4A TO263-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 12V
Voltage - Dropout (Typical) 0.4V @ 400mA
Mounting SMD (SMT)
Case / Package TO-263-5
Win Source Part Number 023254-MIC29201-12WU
Ultra Librarian 3D Model Ultra Librarian MIC29201-12WU CAD Model

Description

MIC29201-12WU Voltage Regulator by Microchip Technology

The MIC29201-12WU from Microchip Technology is a robust, high-current, low-dropout voltage regulator designed to deliver a fixed output of 12V. This component is tailored for a wide array of applications that require a stable and reliable power supply, ranging from automotive systems to industrial controls, and from consumer electronics to telecommunications infrastructure.

Key Features:

  • High Output Current: The MIC29201-12WU can deliver up to 400mA of continuous output current, making it suitable for high-power operations.
  • Low Dropout Voltage: With a dropout voltage of typically 400mV at full load, this regulator maintains efficiency and ensures minimal power loss.
  • Fixed Output Voltage: It provides a steady 12V output, which is vital for devices that demand a consistent voltage level for optimum performance.
  • Thermal and Overcurrent Protection: The built-in thermal shutdown and current limit features protect the device and the load from damage due to overheating and overcurrent conditions.
  • Wide Operating Temperature Range: The MIC29201-12WU is designed to operate over an industrial temperature range from -40°C to +125°C, ensuring reliability in harsh environments.

Applications:

  • Automotive systems
  • Power supplies for battery-powered devices
  • Industrial controls
  • Telecommunication equipment
  • Consumer electronics

The MIC29201-12WU voltage regulator comes in a TO-263 (D2PAK) surface-mount package, which is ideal for space-constrained applications. Its design facilitates easy integration into a wide range of circuit designs. Microchip Technology's commitment to quality ensures that this voltage regulator is a reliable choice for designers looking to create efficient and durable systems.

For detailed specifications, application notes, and additional resources, please refer to the official Microchip Technology website or contact their support for technical assistance.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9293 $58.9395
36+ $3.2248 $116.0928
56+ $3.1231 $174.8936
77+ $3.0226 $232.7402
99+ $2.9222 $289.2978
133+ $2.6195 $348.3935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess