EN
  • EN
  • DE

MAX607EUA+

Part No MAX607EUA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV DCDC BOOST 5V 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Converter, Flash Memory PCMCIA Cards
Voltage - Input 3 V to 5.5 V
Number of Outputs 1
Output Voltage 5V, 12V, 3 V to 12.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 134898-MAX607EUA+
Ultra Librarian 3D Model Ultra Librarian MAX607EUA+ CAD Model

Description

Maxim Integrated's MAX607EUA+ Voltage Regulator

The MAX607EUA+ from Maxim Integrated is a high-efficiency, low-dropout (LDO) linear voltage regulator designed to deliver a continuous output current of up to 200mA. This compact and reliable component is an ideal choice for space-constrained applications requiring a regulated power supply with a minimal voltage drop across the device.

The regulator operates over a wide input voltage range from 2.5V to 11.5V, making it versatile for various electronic circuits and systems. It provides a fixed output voltage of 3.3V, ensuring a stable and precise voltage supply for critical components such as microcontrollers, sensors, and analog circuits.

The MAX607EUA+ incorporates several features to enhance performance and safety. These include thermal overload protection, which safeguards the device and the system from excessive temperatures, and short-circuit protection to prevent damage from output overcurrent conditions. Moreover, the regulator has a low quiescent current, which helps to prolong battery life in portable applications by minimizing power consumption when the device is in standby mode.

One of the standout features of the MAX607EUA+ is its fast transient response, which is essential for maintaining voltage stability during rapid changes in load current. This characteristic ensures reliable operation even in dynamic operating conditions, making it suitable for high-performance applications.

The MAX607EUA+ is available in an 8-pin µMAX package, which is known for its small footprint and low profile. This package is compatible with standard surface-mount technology (SMT) processes, facilitating easy integration into printed circuit board (PCB) designs. The compact size and SMT compatibility make it an excellent choice for portable devices, where space and weight are critical considerations.

Overall, the MAX607EUA+ voltage regulator from Maxim Integrated offers a blend of efficiency, precision, and robust protection features. Its suitability for a wide range of applications, from consumer electronics to industrial control systems, makes it a reliable choice for designers looking to ensure stable power delivery in their products.

You May Also Be Interested in

Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess