EN
  • EN
  • DE

BFU690F,115

Part No BFU690F,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description RF TRANS NPN 5.5V 18GHZ 4DFP / RF Transistor NPN 5.5V 100mA 18GHz 230mW Surface Mount 4-DFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr NXP USA Inc.
Package Tape & Reel
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 5.5V
Frequency - Transition 18GHz
Noise Figure (dB Typ @ f) 0.6dB ~ 0.7dG @ 1.5GHz ~ 2.4GHz
Gain 15.5dB ~ 18.5dB
Power - Max 230mW
DC Current Gain (hFE) (Min) @ Ic, Vce 90 @ 20mA, 2V
Current - Collector (Ic) (Max) 100mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-343F
Supplier Device Package 4-DFP
Base Product Number BFU690
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 934064612115,568-8455-2,568-8455-1,BFU690F,115-ND,568-8455-6,954-BFU690F115
Standard Package 3,000
Win Source Part Number 958061-BFU690F,115
Ultra Librarian 3D Model Ultra Librarian BFU690F,115 CAD Model

Description

The BFU690F,115 is a high-performance NPN wideband silicon germanium radio frequency (RF) transistor from NXP Semiconductors. This device is designed to deliver exceptional performance for a wide range of applications, including but not limited to, high frequency communication systems, RF power amplifiers, and various other wireless and broadband technologies.

Key Features

  • Frequency Range: The BFU690F,115 operates at a wide frequency range, making it suitable for various high-frequency applications.
  • High Gain: It provides a high power gain, which ensures strong signal amplification in RF circuits.
  • Low Noise Figure: The low noise figure of this transistor makes it ideal for sensitive RF applications where signal clarity is paramount.
  • High Linearity: It offers high linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • SiGe Technology: Leveraging Silicon Germanium technology, the BFU690F,115 offers improved performance over traditional silicon transistors at high frequencies.

Applications

The versatility of the BFU690F,115 allows it to be used in a variety of applications. These include:

  • Wireless infrastructure
  • RF power amplifiers for GSM, CDMA, and LTE networks
  • Global Positioning Systems (GPS)
  • Low noise amplifiers (LNA) for base stations
  • General-purpose RF and microwave circuits

Product Specifications

Parameter Value
Package SOT89
Collector-Emitter Voltage (Vceo) 12V
Collector Current (Ic) 40mA
Transition Frequency (Ft) 7GHz
Power Dissipation (Pd) 1.3W
Operating Temperature Range -65°C to +150°C

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The BFU690F,115 is manufactured with stringent quality control processes and is designed to meet the rigorous demands of the electronics industry.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 100MA MINI6-G4-B
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,1025-1150MHZ,50V,350P
Need more? Email Us
Infineon Technologies
RF MOSFET Transistors Silicon N-Channel MOSFET Tetrode 5V
Lowest to $0.1310
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Broadcom Limited
RF TRANS NPN 12V 8GHZ DIE
Lowest to $250.7519
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,300 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess