EN
  • EN
  • DE

MIC29201-3.3BU

Part No MIC29201-3.3BU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 400mA Low-Dropout Voltage Regulator | IC REG LINEAR 3.3V 400MA TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.75V at 400mA
Output Current 400mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Family Part Number MIC29201-3.3
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1222388-MIC29201-3.3BU
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC29201-3.3BU CAD Model

Description

Product Overview: MIC29201-3.3BU from Microchip Technology

The MIC29201-3.3BU is a robust, high-current, low-dropout (LDO) voltage regulator designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This LDO regulator offers a fixed output voltage of 3.3V, designed to provide a stable power supply with a high current output of up to 400mA, making it ideal for a wide range of applications.

Key Features

  • High Output Current: Capable of delivering up to 400mA, this LDO is suitable for high-current applications.
  • Low Dropout Voltage: The MIC29201-3.3BU offers a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Fixed Output: The device provides a stable 3.3V output, which is common in digital circuits and microcontroller-based systems.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the connected load from damage due to excessive heat or current.
  • Wide Operating Temperature Range: This LDO can operate over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The MIC29201-3.3BU is versatile and can be used in various electronic devices and systems. Its high current capability and stable output make it particularly useful in:

  • Power supplies for microcontrollers and digital systems
  • Automotive electronics
  • Industrial control systems
  • Battery-powered devices
  • Peripheral power supplies

Product Specifications

The regulator is available in a TO-263 (D2PAK) package, which is suitable for surface-mount technology (SMT) and offers good thermal performance. The MIC29201-3.3BU requires minimal external components, simplifying design and reducing overall system cost.

Conclusion

With its high reliability, robust protection features, and high current output, the MIC29201-3.3BU from Microchip Technology stands out as a go-to LDO voltage regulator for engineers and designers looking to ensure stable power delivery in their electronic projects and products.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,390 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess