EN
  • EN
  • DE

30EPF12PBF

Part No 30EPF12PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Fast Soft Recovery Rectifier Diode, 30 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1128025-30EPF12PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 30EPF12PBF CAD Model

Description

The Vishay 30EPF12PBF is a single, fast recovery epitaxial diode. This diode is designed for high-efficiency rectification, featuring a fast reverse recovery time, which minimizes switching losses and enhances overall efficiency. The "PBF" suffix indicates that the device has a lead-free finish, complying with RoHS environmental standards. The "30" indicates 30A forward current, "EPF" relates to fast recovery characteristics, and "12" indicates a 120V reverse voltage rating.

Applications:

  • Switching Power Supplies: Used as a rectifier diode in the output stage of switching power supplies to improve efficiency.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide efficient and reliable power conversion.
  • Motor Drives: Implemented in motor drives to rectify the input voltage and improve system performance.
  • Welding Power Supplies: Employed in welding power supplies for efficient rectification and control.

Features:

  • Fast Reverse Recovery Time (trr): Minimizes switching losses and improves efficiency.
  • High Forward Current (IF): Capable of handling high forward currents in demanding applications.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • Low Forward Voltage Drop (VF): Reduces power dissipation and enhances efficiency.
  • Lead-Free Finish (PBF): Compliant with RoHS environmental regulations.

Benefits:

  • Increased Efficiency: Fast recovery time reduces switching losses and increases overall efficiency.
  • Enhanced Reliability: High surge current capability ensures robust performance in demanding applications.
  • Lower Thermal Dissipation: Reduced power dissipation minimizes heat generation, improving reliability.
  • Environmentally Compliant: Lead-free finish meets environmental standards, reducing environmental impact.
  • Improved System Performance: Low forward voltage drop enhances system performance by reducing power loss.

Additional Details:

The 30EPF12PBF has a maximum repetitive peak reverse voltage of 120V and a forward current of 30A. It typically comes in a TO-220AC or similar package for easy mounting and heat sinking. The operating temperature range is generally -55°C to +175°C. Proper heat sinking is crucial to maintain the device's operating temperature within specified limits. Consult the Vishay datasheet for precise electrical characteristics, thermal resistance, and mounting recommendations. The fast recovery characteristics make it particularly suitable for high-frequency switching applications where minimizing switching losses is critical.

You May Also Be Interested in

Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 2A US2H
Lowest to $0.3480
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.1231 $72.4924
8+ $14.8706 $118.9648
13+ $14.4063 $187.2819
17+ $13.9409 $236.9953
22+ $13.4765 $296.4830
29+ $12.0825 $350.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess