EN
  • EN
  • DE

MIC29201-4.8BU

Part No MIC29201-4.8BU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 400mA Low-Dropout Voltage Regulator | IC REG LIN 4.85V 400MA TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 26V
Min/Fixed Output Voltage 4.85V
Maximum Dropout Voltage 0.75V at 400mA
Output Current 400mA
Current - Quiescent (Iq) 300μA
Maximum Supply Current 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package TO-263-5
Family Part Number MIC29201-4.8
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1222391-MIC29201-4.8BU
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC29201-4.8BU CAD Model

Description

The MIC29201-4.8BU is a high-current, low-dropout voltage regulator designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is capable of delivering up to 400mA of output current while maintaining a low dropout voltage, making it an ideal choice for applications requiring efficient power management.

Key Features

  • Output Voltage: Fixed at 4.8 volts, providing a stable supply for consistent performance.
  • High Output Current: Capable of delivering up to 400mA, suitable for powering a wide range of devices.
  • Low Dropout Voltage: Ensures minimal voltage drop between the input and output, enhancing efficiency even at lower input voltages.
  • Thermal Overload Protection: Built-in safety feature that prevents damage from overheating by shutting down the regulator if the internal temperature exceeds safe limits.
  • Short Circuit Protection: Offers additional security by protecting the device against potential damage from output short circuits.
  • Wide Operating Temperature Range: Designed to function reliably in a broad range of temperatures, making it suitable for various environmental conditions.

Applications

The MIC29201-4.8BU is versatile and can be used in numerous applications, including:

  • High-end consumer electronics
  • Telecommunications equipment
  • Portable battery-powered devices
  • Computer peripherals
  • Industrial and automotive systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the MIC29201-4.8BU is no exception. It is built to meet high standards, ensuring reliable performance and a long operational lifespan. Engineers and designers can integrate this regulator into their systems with confidence, knowing it will provide a stable power source for their critical applications.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit Microchip Technology's official website or contact their support team for more information.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess