EN
  • EN
  • DE

MIC29201-12BT

Part No MIC29201-12BT
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 12V 0.4A TO220-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 12V
Dropout Voltage-Max 0.75V @ 400mA
Output Current 400mA
Operating Supply Current 300μA to 12mA
Control Features Enable
Protection Features Load Dump, Over Current, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1076274-MIC29201-12BT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC29201-12BT CAD Model

Description

Product Overview: MIC29201-12BT from Microchip Technology

The MIC29201-12BT is a robust and highly reliable low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 12V with an impressive current capability of up to 400mA. This component is an excellent choice for applications requiring a stable voltage supply with minimal voltage drop, even under varying load conditions and input voltages.

Key Features

  • High Output Current: The MIC29201-12BT can supply up to 400mA of output current, making it suitable for powering a wide range of devices.
  • Low Dropout Voltage: It boasts a low dropout voltage, ensuring efficient operation and reduced power loss, which is critical for battery-powered applications.
  • Fixed Output Voltage: The regulator provides a stable 12V output, which is ideal for circuits that require a consistent voltage level.
  • Thermal and Overcurrent Protection: Built-in safety features include thermal shutdown and current limit protection, safeguarding the device and the load from damage due to overheating or excessive current draw.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, offering flexibility in various power supply configurations.
  • TO-220 Package: The MIC29201-12BT comes in a TO-220 package, known for its ease of mounting and excellent thermal performance.

Applications

The versatility of the MIC29201-12BT makes it suitable for a diverse array of applications, including but not limited to:

  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Automotive electronics
  • Embedded systems
  • Telecommunications infrastructure

Conclusion

Microchip Technology's MIC29201-12BT is a dependable and efficient solution for systems that require a high-current, fixed-output voltage regulator. With its robust protection features and high performance, it stands out as a preferred choice for engineers and designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess