EN
  • EN
  • DE

MAX1928EB15

Part No MAX1928EB15
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702333-MAX1928EB15
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1928EB15 CAD Model

Description

The MAX1928EB15 from Maxim Integrated is a highly efficient, step-down DC-DC converter designed to deliver a fixed output voltage of 1.5V from input voltages ranging from 2.6V to 5.5V. This makes it an ideal choice for battery-powered applications where maximizing battery life is crucial.

Key Features:

  • High Efficiency: The device boasts a high efficiency of up to 96%, reducing power loss and heat generation, which is essential for prolonging battery life in portable devices.
  • Fixed Output Voltage: The MAX1928EB15 provides a stable 1.5V output, which is critical for powering sensitive electronic components that require a consistent voltage level.
  • Wide Input Voltage Range: With an input voltage range of 2.6V to 5.5V, the converter is versatile and can be used with various power sources, including single-cell lithium-ion (Li+) batteries.
  • Compact Package: The device comes in a small, 8-pin µMAX package, making it an excellent choice for space-constrained applications.

Applications:

The MAX1928EB15 is suitable for a range of applications, particularly where power efficiency and space are at a premium. Some common applications include:

  • Portable Devices
  • Wireless Handsets
  • PDAs and Personal Communicators
  • Digital Cameras
  • MP3 Players

Design Advantages:

The MAX1928EB15 is designed with simplicity and efficiency in mind. Its internal synchronous rectifier enhances efficiency by minimizing the voltage drop across the power switch, thereby reducing unnecessary power dissipation. Additionally, its fixed-frequency pulse-width modulation (PWM) control scheme ensures stable operation across varying load conditions and minimizes noise interference in sensitive RF and audio applications.

Integrating the MAX1928EB15 into your design can lead to a reduction in the overall bill of materials due to the minimal external components required. Its robust design and high reliability make it an excellent choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess