EN
  • EN
  • DE
  • IT

MAX6948BGWA+T

Part No MAX6948BGWA+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description MAX6948BGWA Series 30 mA 5 V 2 MHz Six Output SMT LED Driver - WLCSP-25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Dimming PWM
Frequency 2 MHz
Maximum Operating Temperature 105 °C
Max Power Dissipation 866 mW
Max Supply Voltage 5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 6
Number of Pins 25
Output Current per Channel 30 mA
Output Voltage 28 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Topology Boost
Win Source Part Number 1075698-MAX6948BGWA+T
Categories PMIC - LED Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6948BGWA+T CAD Model

Description

The MAX6948BGWA+T from Maxim Integrated is a high-performance, compact LED driver designed to provide a versatile and efficient solution for driving LEDs in a variety of applications. This LED driver is part of Maxim's extensive portfolio of lighting solutions, known for their reliability and advanced technology.

The MAX6948BGWA+T is specifically engineered to offer precise control over LED brightness and color with its integrated PWM (Pulse Width Modulation) interface. It supports a wide input voltage range, making it suitable for use in systems that operate on various power supply levels. The driver is capable of delivering constant current to ensure uniform brightness across all connected LEDs, which is crucial for applications where consistent lighting is essential.

One of the key features of the MAX6948BGWA+T is its small form factor. The device comes in a compact, surface-mount package that allows for easy integration into space-constrained designs, such as portable devices, wearables, or compact lighting solutions. Despite its small size, the driver does not compromise on performance, offering high efficiency to minimize power consumption and heat dissipation, which can extend the battery life of portable applications and reduce the need for additional cooling.

Additionally, the MAX6948BGWA+T provides built-in safety features, including over-temperature protection and open-LED detection, to ensure reliable operation under various conditions. These features help prevent damage to the device and the LEDs it drives, contributing to the longevity of the overall system.

With its I²C-compatible interface, the MAX6948BGWA+T allows for easy communication and control from a microcontroller or processor. This digital interface enables precise control over multiple LEDs with minimal additional components, simplifying the design process and reducing the overall bill of materials.

In summary, the MAX6948BGWA+T LED driver from Maxim Integrated is an ideal choice for designers looking for a high-performance, energy-efficient, and space-saving solution for their LED lighting applications. Its advanced features and robust design make it a versatile component for a wide range of products.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Lumissil Microsystems
IC LED DRVR LINEAR 38MA 48ETQFP / LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
Lowest to $3.0467
Lumissil Microsystems
IC LED DRIVER CTRLR PWM 16ETSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP
Lowest to $0.3190
Maxim Integrated
IC LED DRIVER LINEAR DIM 16TSSOP
Lowest to $2.8704
ON Semiconductor
IC LED DRIVER RGLTR DIM 16QFN
Lowest to $1.4305
Maxim Integrated
IC LED DRIVER RGLTR DIM 16TQFN
Lowest to $23.7635
Maxim Integrated
IC LED DRVR CTRLR DIM 30A 28TQFN
Lowest to $14.3072
Richtek USA Inc.
IC LED DRV RGLTR PWM 20WQFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 120mA 20-WQFN (5x5)
Lowest to $0.8968
Atmel
IC LED DRVR LIN DIM 350MA 64TQFN
Lowest to $17.1363

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5194 $58.6746
21+ $5.3493 $112.3353
33+ $5.1821 $171.0093
45+ $5.0150 $225.6750
58+ $4.8478 $281.1724
78+ $4.3463 $339.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess