EN
  • EN
  • DE
  • IT

MAX694CPA+

Part No MAX694CPA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MPU SUPERVISORY CIRCUIT 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 127571-MAX694CPA+
Ultra Librarian 3D Model Ultra Librarian MAX694CPA+ CAD Model

Description

Product Overview: Maxim Integrated MAX694CPA+

The MAX694CPA+ is a high-quality, robust power-supply circuit from the renowned manufacturer Maxim Integrated. This integrated circuit is designed to enhance the reliability of microprocessor (µP) systems by monitoring the power supply and providing a warning during power failures. The device is part of Maxim Integrated's comprehensive range of power management ICs, known for their performance and reliability.

Key Features

  • Power-Supply Monitoring: The MAX694CPA+ constantly checks the power supply to ensure that it is within acceptable thresholds, which is crucial for maintaining system stability and preventing data corruption.
  • Battery Backup Switching: In the event of a power failure, the MAX694CPA+ automatically switches to a backup battery to maintain power to the µP and volatile memory, ensuring no loss of data or operational state.
  • Low Power Consumption: This device is engineered to consume minimal power, making it an excellent choice for battery-powered applications where power efficiency is paramount.
  • Voltage Monitor: It features a precision voltage monitor that keeps tabs on the power supply voltage, ensuring the system operates within the safe voltage range.
  • Manual Reset Capability: The MAX694CPA+ includes a manual reset input, allowing for an external trigger to reset the system, which is useful for system maintenance or recovery from a fault condition.

Applications

The MAX694CPA+ is versatile and can be used in a wide array of applications, including:

  • Microprocessor systems
  • Computers and servers
  • Embedded systems
  • Industrial control systems
  • Portable/battery-powered equipment

Technical Specifications

The MAX694CPA+ comes in a PDIP-8 package and operates over a wide temperature range, making it suitable for various environments. It requires a minimal number of external components, simplifying design and reducing overall system cost.

Conclusion

With its robust feature set and Maxim Integrated's reputation for quality, the MAX694CPA+ is an excellent choice for system designers looking to enhance power supply monitoring and ensure uninterrupted operation of their digital systems. Its ability to seamlessly switch to a backup battery and monitor voltage levels makes it an essential component for any critical system that cannot afford downtime or data loss.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR VOLT DET SYS RESET
Lowest to $0.9163
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
Lowest to $3.1279
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.7365
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $1.0915
Rohm Semiconductor
NANO ENERGY, 2.9V, ADJUSTABLE DE
Lowest to $1.4125
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.1409
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.6820 $75.3640
4+ $30.9186 $123.6744
6+ $29.9524 $179.7144
7+ $28.9862 $202.9034
9+ $28.0200 $252.1800
12+ $25.1214 $301.4568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess