EN
  • EN
  • DE

MAX694CSA+T

Part No MAX694CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706186-MAX694CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX694CSA+T CAD Model

Description

Maxim Integrated's MAX694CSA+T: Robust Power-Supply Supervisor IC

The MAX694CSA+T from Maxim Integrated is a highly reliable power-supply supervisor Integrated Circuit (IC) designed to enhance the stability and robustness of electronic systems. This precision voltage monitor and microprocessor (µP) supervisory circuit is engineered to maintain system integrity through monitoring power supplies in µP and digital systems. It provides the essential functions of a reset output during power-up, power-down, and brown-out conditions.

Encased in an 8-SOIC package, the MAX694CSA+T offers a compact solution for applications that demand strict voltage monitoring and power management. With its wide operating temperature range of -40°C to +85°C, this supervisor IC is well-suited for use in a variety of challenging environmental conditions, making it a versatile choice for diverse industrial, automotive, and consumer applications.

Key features of the MAX694CSA+T include:

  • Voltage Monitoring: The device keeps a watchful eye on the system voltage levels, ensuring that they remain within the predefined thresholds for normal operation.
  • Power-On Reset: Upon power-up, the MAX694CSA+T generates a reset signal to the µP, ensuring a clean start for the system.
  • Manual Reset: A manual reset feature allows for system resets to be initiated by external events or user interaction.
  • Battery Backup Switching: In the event of a primary power failure, the IC can automatically switch to a backup battery, maintaining critical system functions.
  • Low Power Consumption: Designed for energy efficiency, the MAX694CSA+T is suitable for battery-powered applications due to its minimal power draw.
  • Watchdog Timer: The built-in watchdog timer ensures that the system operates as expected by monitoring software activity and initiating a system reset if necessary.

The MAX694CSA+T is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions. Its integration of multiple supervisory functions into a single IC helps to simplify system design, reduce component count, and increase reliability. Whether it's for data servers, communication equipment, or portable devices, the MAX694CSA+T is an excellent choice for managing your power supply needs with precision and efficiency.

You May Also Be Interested in

Maxim Integrated
Lowest to $6.5870
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2218 $62.6616
27+ $4.2851 $115.6977
42+ $4.1511 $174.3462
58+ $4.0171 $232.9918
75+ $3.8831 $291.2325
100+ $3.4812 $348.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess