EN
  • EN
  • DE

MAX6955AAX

Part No MAX6955AAX
Manufacturer Maxim Integrated
Description 2-Wire Interfaced, 2.7V to 5.5V LED Display Driver with I/O Expander and Key Scan
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214752-MAX6955AAX
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6955AAX CAD Model

Description

The MAX6955AAX is a versatile, compact integrated circuit designed by Maxim Integrated, tailored for driving both common-cathode and common-anode 7-segment LED displays. This powerful chip is housed in a 36-SSOP (Shrink Small Outline Package) and is engineered to control up to 16 individual 7-segment LED digits, or 8 digits if configured for 14-segment alphanumeric mode.

Key Features

  • Multi-Configuration Support: The MAX6955AAX can drive common-cathode or common-anode displays, offering flexibility for various design requirements.
  • Display Capability: Capable of driving up to 16 digits in 7-segment mode or 8 digits in 14-segment alphanumeric mode, making it suitable for a range of applications from simple numeric displays to more complex alphanumeric messaging.
  • I2C-Compatible Interface: Features a serial interface compatible with the I2C protocol, providing easy integration with microcontrollers and other digital systems.
  • Integrated Multiplexing: The on-chip multiplexing simplifies design and reduces external component count, saving space and cost.
  • Dimming and Blinking Control: Offers individual LED intensity control and blinking functionality, allowing for dynamic display effects and power-saving modes.
  • Key Scan: Integrated key scan circuitry supports reading from a matrix of up to 64 switches, eliminating the need for additional switch scanning hardware.

Applications

The MAX6955AAX is ideal for a variety of applications that require alphanumeric or numeric LED displays. These include:

  • Industrial control panels
  • Instrumentation displays
  • Set-top boxes and AV equipment
  • Home appliances
  • Point of sale terminals

Technical Specifications

The device operates over a wide voltage range from 2.7V to 5.5V and is specified for operation from -40°C to +125°C, making it suitable for industrial environments. Its integrated features and capabilities make the MAX6955AAX a robust solution for sophisticated LED display applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0645 $60.2580
9+ $12.3606 $111.2454
13+ $11.9744 $155.6672
18+ $11.5881 $208.5858
23+ $11.2018 $257.6414
30+ $10.0430 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess