EN
  • EN
  • DE

MAX6964AEG

Part No MAX6964AEG
Manufacturer Maxim Integrated
Description 17- OUTPUT LED DRIVER/GPO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214759-MAX6964AEG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6964AEG CAD Model

Description

Maxim Integrated MAX6964AEG Product Overview

The MAX6964AEG is a sophisticated LED driver and port expander from Maxim Integrated, designed to provide an efficient and versatile solution for controlling LEDs and other peripheral devices. This powerful integrated circuit (IC) is housed in a compact 24-pin SSOP package, making it suitable for space-constrained applications where board real estate is at a premium.

At the heart of the MAX6964AEG is its ability to drive up to 16 open-drain constant-current-sinking LED drivers, which can be adjusted via an external resistor. This feature allows for precise control over the brightness of connected LEDs, making it an ideal choice for variable lighting applications such as backlighting, status indicators, and alphanumeric displays.

The device is equipped with a built-in, 4-wire serial interface that operates at 400kHz, enabling seamless communication with microcontrollers or other master devices. This interface not only allows for the control of LED states but also provides the capability to read back the status of the LED outputs and the input port pins, offering a high degree of interaction and feedback for complex control systems.

One of the standout features of the MAX6964AEG is its integrated transition detection, which can flag changes on the input pins without the need for continuous polling by the host microcontroller. This efficient interrupt mechanism helps to reduce system power consumption and frees up processor resources for other tasks.

The device also boasts robust protection features, including thermal shutdown and open-LED detection, ensuring reliable operation under a variety of conditions. The MAX6964AEG operates over a wide temperature range of -40°C to +125°C, catering to industrial and automotive applications that demand high reliability and performance.

In summary, the Maxim Integrated MAX6964AEG is a feature-rich LED driver and port expander that offers a high level of integration, ease of use, and flexibility. Its ability to drive multiple LEDs with constant current, combined with its diagnostic and protection features, makes it an excellent choice for designers looking to create sophisticated lighting solutions with minimal complexity.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess