EN
  • EN
  • DE
  • IT

MAX6966AEE

Part No MAX6966AEE
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 20MA 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 10
Operating Input Voltage(Min) 2.25V
Maximum Supply Voltage 3.6V
Output Voltage 7V
Channel Output Current 20mA
Applications Backlight
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 214133-MAX6966AEE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6966AEE CAD Model

Description

The MAX6966AEE is a sophisticated, compact, and versatile I/O expander and LED driver integrated circuit produced by Maxim Integrated. This highly integrated component is designed to enhance the capabilities of microcontrollers and microprocessors in controlling multiple LEDs, GPIOs, and other output devices, particularly in space-constrained applications.

Key Features

  • 16-Port Programmable I/O: The MAX6966AEE provides 16 ports that can be individually programmed as either open-drain constant-current LED drivers or as general-purpose I/Os (GPIOs), offering remarkable flexibility for various design requirements.
  • Constant-Current Sinking LED Driver: Each output can sink up to 55mA, which is ideal for driving LEDs with consistent brightness and minimizing the effects of varying supply voltages and load conditions.
  • Integrated PWM Intensity Control: It includes integrated 8-bit PWM intensity control for each output, enabling smooth and precise brightness control for LEDs without the need for external components.
  • Serial Interface: The device features a 2-wire, I²C-compatible serial interface, which facilitates easy communication with most microcontrollers, allowing for efficient data transfer and device control with minimal pin usage.
  • 5.5V Tolerant I/Os: The I/O ports are 5.5V tolerant, which ensures compatibility with higher voltage logic levels and provides design flexibility across different system voltages.
  • Built-in Thermal Protection: It includes thermal shutdown protection, which helps to prevent damage to the device under extreme operating conditions.
  • Small Package: The MAX6966AEE is available in a compact 16-pin QSOP package, making it suitable for space-constrained applications.

Applications

The MAX6966AEE is ideal for a wide range of applications that require multiple output controls, such as:

  • LED displays and signage
  • Keypad backlights for mobile devices
  • Industrial control indicators
  • Automotive lighting and controls
  • Portable electronics

With its combination of flexibility, integration, and ease of use, the MAX6966AEE from Maxim Integrated stands out as a powerful solution for designers looking to enhance their system's output control capabilities while maintaining a small footprint.

You May Also Be Interested in

Atmel
IC LED DRVR LIN DIM 350MA 64TQFN
Lowest to $17.1363
Analog Devices Inc.
IC LED DRVR RGLTR I2C 16WLP / LED Driver IC 5 Output DC DC Regulator Step-Up (Boost) I²C Dimming 5mA, 25mA 16-WLP
Lowest to $3.6401
Analog Devices Inc.
IC LED DRVR RGLTR 45MA TSOT23-6 / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Dimming 45mA TSOT-23-6
Lowest to $11.5205
Maxim Integrated
IC LED DRIVER CTRLR DIM 32TQFN
Lowest to $14.5591
Allegro MicroSystems, LLC
Lowest to $1.4631
Maxim Integrated
IC LED DRIVER CTRLR DIM 20TSSOP
Lowest to $1.8343
Rohm Semiconductor
IC LED DRVR LIN PWM 500MA HRP7 / LED Driver IC 1 Output Linear PWM Dimming 500mA HRP7
Lowest to $4.7032
Dialog Semiconductor GmbH
Lowest to $0.2743
Lumissil Microsystems
IC LED DRIVER CTRLR PWM 16ETSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) PWM Dimming 16-eTSSOP
Lowest to $0.3190

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0327 $56.1308
9+ $11.5140 $103.6260
14+ $11.1542 $156.1588
19+ $10.7944 $205.0936
24+ $10.4346 $250.4304
33+ $9.3551 $308.7183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess