EN
  • EN
  • DE

MAX6969AUQ

Part No MAX6969AUQ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706207-MAX6969AUQ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6969AUQ CAD Model

Description

The MAX6969AUQ from Maxim Integrated is a versatile, powerful, and compact serial-interfaced peripheral driver designed to control LEDs and other display elements with precision and efficiency. This integrated circuit (IC) is part of Maxim's extensive range of LED drivers, renowned for their reliability and performance.

Key Features:

  • Serial-Interface Control: The device utilizes a serial interface, which minimizes the number of pins required for operation and simplifies the connection to microcontrollers or microprocessors.
  • Output Drive Capability: The MAX6969AUQ is capable of driving up to 16 open-drain constant-current-sinking outputs, making it ideal for LED displays and indicators.
  • Adjustable Current Outputs: The current outputs are adjustable from 5mA to 50mA, allowing for precise control over the brightness of the connected LEDs.
  • Integrated Features: The IC includes features such as output error detection, thermal shutdown, and open-circuit detection, which enhance the safety and reliability of the overall design.
  • Wide Operating Voltage: It operates over a wide voltage range of 5.5V to 36V, accommodating various power supply requirements.
  • Compact Package: Housed in a compact 24-pin QSOP package, the MAX6969AUQ is suitable for space-constrained applications.

Applications:

The MAX6969AUQ is designed for a variety of applications that require LED driving capabilities. It is commonly used in:

  • LED Signboards and Display Panels
  • Industrial Control Indicators
  • Automotive Dashboard and Instrumentation Lighting
  • Portable Battery-Powered Equipment
  • General-Purpose LED Lighting

Conclusion:

The Maxim Integrated MAX6969AUQ is a robust and efficient solution for managing LED displays and lighting systems. With its serial interface, adjustable current outputs, and a wide range of integrated safety features, this LED driver IC is an excellent choice for designers looking to create compact, reliable, and high-performance LED-based products.

You May Also Be Interested in

Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess