EN
  • EN
  • DE

MAX7058ATG

Part No MAX7058ATG
Manufacturer Maxim Integrated
Description 315MHz/390MHz Dual-Frequency ASK Transmitter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214786-MAX7058ATG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX7058ATG CAD Model

Description

Maxim Integrated MAX7058ATG: Dual-Frequency ASK/FSK Transmitter

The MAX7058ATG from Maxim Integrated is a versatile and highly integrated ASK (Amplitude-Shift Keying) and FSK (Frequency-Shift Keying) transmitter that operates in the 300MHz to 450MHz frequency range. This advanced transmitter IC is designed for applications that require a reliable and efficient method of wireless data communication, such as remote keyless entry (RKE), garage door openers, and home automation networks.

One of the key features of the MAX7058ATG is its ability to generate both ASK and FSK modulated signals, providing flexibility for various communication protocols. The device can be programmed through a simple three-wire serial interface, allowing for easy integration into existing systems. Additionally, it supports dual frequencies, which means it can transmit on two different frequencies with a single chip, reducing the complexity and cost of the system design.

The MAX7058ATG is designed with power efficiency in mind. It has a low current consumption, making it ideal for battery-powered applications where longevity is crucial. The transmitter's output power is also programmable, allowing for optimal range and power consumption based on the specific requirements of the application.

For enhanced performance, the MAX7058ATG features an integrated phase-locked loop (PLL) that provides stable frequency generation, ensuring accurate and reliable communication. The device is housed in a compact 24-pin TQFN package, which is suitable for space-constrained applications.

Furthermore, the MAX7058ATG incorporates various built-in protections, such as over-temperature shutdown and reverse battery protection, safeguarding the device from potential damage due to abnormal operating conditions. This makes the MAX7058ATG a robust choice for demanding environments.

Overall, the Maxim Integrated MAX7058ATG transmitter is an ideal solution for designers looking for a high-performance, dual-frequency ASK/FSK transmitter that combines flexibility, efficiency, and reliability. Its extensive features and ease of use make it a top choice for a wide range of wireless communication applications.

Please note: Specifications and features are subject to change based on the latest information available from Maxim Integrated.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess