EN
  • EN
  • DE

MAX705ACSA

Part No MAX705ACSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706227-MAX705ACSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX705ACSA CAD Model

Description

MAX705ACSA Microprocessor Supervisory Circuit

The MAX705ACSA from Maxim Integrated is a compact, highly reliable supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides essential functions such as power-on reset control, watchdog timer, and manual reset capability, ensuring that systems operate smoothly and recover from fault conditions seamlessly.

This device comes in an 8-pin SOIC package, making it suitable for space-constrained applications. It operates over a wide voltage range, typically from 4.5V to 5.5V, catering to standard digital logic levels, and offers a low supply current feature, which makes it an energy-efficient choice for battery-powered devices.

One of the key features of the MAX705ACSA is its power-on reset output, which holds the microprocessor in the reset state for a minimum of 140ms after the supply voltage reaches the operating level. This ensures that the processor and the system have sufficient time to stabilize before operation commences.

The integrated watchdog timer serves as an independent system monitor, which resets the microprocessor if the software fails to provide a periodic signal within a preset timeout period. This function is crucial for systems that require high reliability and cannot afford to hang due to software errors.

Additionally, the manual reset input allows for an external trigger to reset the system, providing an extra layer of control for operators or external supervisory hardware.

With its combination of features, the MAX705ACSA is an excellent choice for use in microcontroller systems, computers, controllers, intelligent instruments, and critical microprocessor monitoring applications. Its ability to safeguard against system failures due to power glitches, software errors, or other unexpected events makes it an essential component for designing robust and reliable electronic products.

Maxim Integrated ensures that the MAX705ACSA meets the highest quality and performance standards, providing engineers with a dependable solution for their system supervisory needs.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess