EN
  • EN
  • DE

MAX706SESA

Part No MAX706SESA
Manufacturer Maxim Integrated
Description +3V Voltage Monitoring, Low-Cost, μP Supervisory Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214798-MAX706SESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX706SESA CAD Model

Description

Maxim Integrated's MAX706SESA - Microprocessor Supervisory Circuit

The MAX706SESA from Maxim Integrated is a compact, low-power microprocessor (µP) supervisory circuit designed to monitor power supplies and microprocessor activity in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in conjunction with +5V-powered circuits.

This supervisory circuit significantly enhances system reliability by providing several key supervisory functions such as reset output during power-up, power-down, and brownout conditions. The MAX706SESA ensures that the µP is fully reset during power-up and operational for the duration of the power-down sequence. It also monitors the power supply voltage and keeps the µP in reset mode until the power supply voltage reaches a stable and precise factory-trimmed threshold value.

Key Features:

  • Precision Monitoring: The MAX706SESA offers precision monitoring of +5V power-supply voltages and is fully specified over temperature.
  • Reset Timeout: It features a 200ms (min) power-on reset pulse width, which ensures a proper system reset.
  • Manual Reset Input: A manual reset input is provided, allowing for a very low standby current of only 12µA, which is ideal for power-conscious systems.
  • Watchdog Timer: A watchdog timer is on-board with a 1.6s (typ) timeout period, providing an additional layer of system protection.
  • Compact Package: The device is available in a small 8-pin SO package, making it suitable for space-constrained applications.

The MAX706SESA is ideal for use in microprocessor systems, computers, controllers, and intelligent instruments, where it can help to ensure correct operation during the event of voltage fluctuations or system errors. Its ability to provide a controlled system shutdown and restart ensures that the microprocessor will restart in a known state, which is critical for system recovery and the integrity of processes and data.

Overall, the MAX706SESA is a vital component for any system requiring a reliable and robust supervisory function to maintain the integrity and stable operation of the system's microprocessor and associated components.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1179 $50.1075
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,108 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess