EN
  • EN
  • DE

MAX72024C#W

Part No MAX72024C#W
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706273-MAX72024C#W
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX72024C#W CAD Model

Description

The MAX72024C#W from Maxim Integrated is a cutting-edge, high-performance microcontroller designed to cater to the demanding needs of modern embedded systems. This device is part of Maxim's renowned family of microcontrollers that are recognized for their reliability, efficiency, and advanced features.

At the heart of the MAX72024C#W is a powerful core that is capable of executing complex computations and control tasks with ease. The microcontroller is built with an emphasis on power efficiency, which makes it an ideal choice for battery-operated devices or applications where power consumption is a critical consideration.

This product comes with a rich set of peripherals that enable it to interface with a wide range of sensors, actuators, and other electronic components. This includes multiple general-purpose input/output (GPIO) pins, serial communication interfaces such as I2C, SPI, and UART, as well as analog-to-digital converters (ADCs) for reading analog signals.

The MAX72024C#W also features advanced security protocols to protect your system against unauthorized access and ensure the integrity of your data. With built-in cryptographic functions and secure boot capabilities, this microcontroller is well-suited for applications that require robust security measures, such as financial systems, access control, and IoT devices.

Designed with versatility in mind, the MAX72024C#W is programmable with a user-friendly development environment provided by Maxim Integrated. This allows for rapid development and prototyping, reducing time-to-market for products and applications. Additionally, the microcontroller's compact package makes it easy to integrate into space-constrained designs without compromising performance.

Whether you're developing consumer electronics, industrial control systems, or next-generation IoT devices, the MAX72024C#W offers the performance, efficiency, and security features you need to create innovative and reliable products. With Maxim Integrated's commitment to quality, the MAX72024C#W stands as a smart choice for engineers and designers looking to push the boundaries of what's possible with modern microcontroller technology.

You May Also Be Interested in

STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $114.3369 $114.3369
2+ $110.6490 $221.2980
3+ $106.9611 $320.8833
4+ $95.8962 $383.5848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess