EN
  • EN
  • DE

MAX7312AWG

Part No MAX7312AWG
Manufacturer Maxim Integrated
Description 2-Wire-Interfaced 16-Bit I/O Port Expander with Interrupt and Hot-Insertion Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214853-MAX7312AWG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7312AWG CAD Model

Description

Maxim Integrated MAX7312AWG Overview

The MAX7312AWG from Maxim Integrated is a sophisticated 16-port I/O expander designed to provide additional digital I/O interfaces for microcontrollers via the two-wire I²C-compatible serial interface. This versatile component is ideal for applications where I/O ports are at a premium, providing a seamless and efficient expansion solution.

Key Features

  • Expandable I/O Ports: The device offers 16 configurable I/O ports, allowing for significant expansion of digital input/output capabilities.
  • Serial Interface: Utilizes a two-wire, I²C-compatible serial interface which operates at 400kHz, facilitating easy integration with most microcontrollers.
  • Output Port Configuration: Each output port can be configured as either an open-drain or push-pull driver, providing flexibility for different application requirements.
  • Input Port Flexibility: Input ports can be configured with internal pull-ups, and are capable of transition detection, simplifying the interface to mechanical switches.
  • Power-Saving Modes: Includes a shutdown mode that reduces power consumption and extends battery life in portable applications.
  • Addressing: Features three address pins, allowing up to eight MAX7312 devices on the same bus, for a total of 128 additional I/O ports.
  • Operating Voltage: Supports an operating voltage range of 2.7V to 5.5V, making it suitable for both 3.3V and 5V systems.
  • Package: Available in a compact 24-pin wide body SO package, identified as MAX7312AWG, which is suitable for space-constrained applications.

Applications

The MAX7312AWG is widely used in various applications that require additional digital I/Os. It is particularly useful in:

  • Server and telecommunications equipment
  • Industrial control systems
  • Portable devices
  • Consumer electronics
  • Home automation

This I/O expander is designed to simplify and lower the cost of I/O expansion in a variety of systems, making it an essential component for designers looking to enhance the functionality of their microcontroller-based projects without increasing complexity.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess