EN
  • EN
  • DE
  • IT

MAX7316ATE+T

Part No MAX7316ATE+T
Manufacturer Maxim Integrated
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Number of I/O 10
Interrupt Output Yes
Features PWM
Output Type Open Drain
Current - Output Source/Sink 50mA
Max Frequency 400kHz
Supply Voltage - Operating 2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 003234-MAX7316ATE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7316ATE+T CAD Model

Description

Maxim Integrated MAX7316ATE+T I/O Port Expander

The MAX7316ATE+T is a sophisticated I/O port expander from Maxim Integrated, designed to enhance the interface capabilities of microcontrollers with limited GPIOs. This device is particularly useful in applications where additional I/O ports are necessary, such as in industrial control systems, servers, and embedded systems.

Equipped with 16 I/O ports, the MAX7316ATE+T provides ample flexibility for interfacing with various peripherals. Each port can be individually configured as either an input or output, allowing for a customized setup tailored to specific application needs. The ports feature over-current protection and high ESD protection, ensuring reliability and robustness in harsh electrical environments.

The MAX7316ATE+T operates on a supply voltage range from 2.0V to 3.6V, making it compatible with low-voltage systems and ideal for battery-powered applications. This port expander communicates with the host microcontroller via an I2C-compatible serial interface, which supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) I2C modes, providing versatility in communication speed based on the system requirements.

One of the standout features of the MAX7316ATE+T is its programmable transition detection on the input ports, which can notify the host microcontroller of any changes without the need for constant polling. This capability significantly reduces the processing overhead on the microcontroller, leading to more efficient operation and power saving.

The device comes in a compact 24-pin TQFN-EP package, making it suitable for space-constrained applications. The MAX7316ATE+T also includes an internal oscillator, eliminating the need for external timing components, and simplifying the overall design and reducing the bill of materials.

Maxim Integrated ensures that the MAX7316ATE+T meets stringent quality standards, providing a reliable solution for expanding I/O capabilities. Whether for industrial automation, consumer electronics, or automotive applications, the MAX7316ATE+T is a versatile and dependable choice for system designers looking to enhance their microcontroller-based projects.

You May Also Be Interested in

ON Semiconductor
PARALLEL I/O PORT, 16-BIT / I/O Expander
Lowest to $1.1577
Infineon Technologies
IC XPNDR 100KHZ I2C 28SSOP
Lowest to $9.1272
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
Maxim Integrated
I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Need more? Email Us
Harris Corporation
IC XPNDR 8MHZ 40DIP
Need more? Email Us
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792
Harris Corporation
IC XPNDR PARALLEL 24DIP
Need more? Email Us
Maxim Integrated
18-PORT GPIO
Lowest to $5.7476
Rohm Semiconductor
IC XPNDR 400KHZ I2C 35VBGA
Lowest to $2.0208

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.3051 $68.8816
37+ $3.5316 $130.6692
57+ $3.4216 $195.0312
79+ $3.3116 $261.6164
102+ $3.2004 $326.4408
136+ $2.8704 $390.3744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess